EN
  • EN
  • DE

SM2242T-AC

Part No SM2242T-AC
Manufacturer Silicon Labs
Catalog OEM Parts ( S )
Description SM2242T-AC Silicon
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994153-SM2242T-AC
Categories OEM Parts( S )
Manufacturer Silicon Labs
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SM2242T-AC CAD Model

Description

The SM2242T-AC is a highly integrated, single-chip FM receiver from Silicon Labs, designed for low-power and high-performance applications. It's a versatile solution for adding FM radio reception capabilities to a wide array of consumer electronics and industrial devices.

Applications:

  • Portable radios
  • Mobile phones and smartphones
  • MP3 players
  • Consumer electronics devices
  • Automotive infotainment systems
  • Alarm clocks and bedside radios
  • Wireless speakers

Features:

  • High sensitivity FM receiver
  • Low power consumption
  • Integrated channel selection and RDS/RBDS decoder
  • Automatic Frequency Control (AFC)
  • Programmable de-emphasis
  • I2C control interface
  • Small package size
  • Wide supply voltage range
  • Excellent audio quality

Benefits:

  • Reduced Bill of Materials: The highly integrated design minimizes the need for external components, simplifying the design process and lowering overall system cost.
  • Extended Battery Life: Low power consumption maximizes battery life in portable applications, enhancing user experience.
  • Improved Reception Quality: High sensitivity ensures reliable FM reception even in weak signal environments.
  • Simplified Integration: The I2C control interface allows for easy integration with a variety of microcontrollers and processors.
  • Enhanced User Experience: RDS/RBDS decoding provides station name, program information, and other data to the user.

The SM2242T-AC offers a wide supply voltage range, making it suitable for various power supply configurations. It also incorporates an integrated RDS/RBDS decoder, enabling the display of station name, program information, and other data. This significantly enhances the user experience, providing valuable context beyond the audio signal. The integrated AFC (Automatic Frequency Control) feature ensures stable reception, automatically compensating for frequency drift and maintaining optimal signal quality. The I2C interface allows for precise control over various receiver parameters, including channel selection, volume adjustment, and de-emphasis settings. The SM2242T-AC's compact package size makes it ideal for space-constrained applications, allowing designers to incorporate FM radio functionality without significantly increasing the overall size of the device. It is a robust and reliable solution for adding FM radio functionality to a wide range of electronic devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.7838 $67.5676
5+ $27.7200 $138.6000
7+ $26.8538 $187.9766
9+ $25.9875 $233.8875
12+ $25.1213 $301.4556
16+ $22.5225 $360.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 595 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess