The MYM25-02WR-AA is a surface mount Schottky Barrier Rectifier manufactured by SMC Diode Solutions. This rectifier is designed for high-efficiency rectification in a variety of power supply and circuit protection applications.
Applications:
- DC-DC Converters
- Switch Mode Power Supplies (SMPS)
- Reverse Polarity Protection
- Freewheeling Diode in inductive circuits
- Battery Chargers
Features:
- Low Forward Voltage Drop
- High Surge Current Capability
- High-Frequency Operation
- Guard Ring Die Construction for Transient Protection
- Surface Mount Package
- RoHS Compliant
Benefits:
- Improved Efficiency in power conversion circuits due to the low forward voltage drop.
- Reliable Operation under surge conditions due to high surge current capability.
- Reduced power dissipation and heat generation.
- Simplified assembly due to the surface mount package.
- Environmentally friendly as it is RoHS compliant.
Specifications:
The MYM25-02WR-AA has a repetitive peak reverse voltage of 20V and a forward current of 2.5A. The typical forward voltage drop is very low, typically around 0.3V, contributing to its high efficiency. It has a high surge current capability. It comes in a standard molded DO-214AA/SMB package designed for surface mounting. The operating junction temperature ranges from -65°C to +150°C. The device's guard ring structure enhances its transient voltage protection capability. The small size is useful for dense boards.