EN
  • EN
  • DE

NCDGCA32-3200-M9P-X142US

Part No NCDGCA32-3200-M9P-X142US
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1051007-NCDGCA32-3200-M9P-X142US
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCDGCA32-3200-M9P-X142US CAD Model

Description

The NCDGCA32-3200-M9P-X142US is a silicon carbide (SiC) Schottky diode manufactured by SMC Diode Solutions. SiC Schottky diodes are known for their superior performance in high-voltage and high-frequency applications compared to traditional silicon diodes. They offer lower switching losses, higher efficiency, and better thermal performance.

Applications:

  • Power Factor Correction (PFC) Circuits: Used in PFC circuits to improve power efficiency and reduce harmonic distortion.
  • Switch Mode Power Supplies (SMPS): Employed in SMPS for high-frequency rectification and switching.
  • Motor Drives: Utilized in motor drives to improve energy efficiency and reduce switching losses.
  • Solar Inverters: Integrated into solar inverters for efficient DC-AC conversion.
  • Electric Vehicle (EV) Charging Stations: Applied in EV charging stations for high-power rectification and switching.

Features:

  • Silicon Carbide (SiC) Technology: Offers superior performance compared to traditional silicon diodes.
  • High Voltage Rating: Provides a high voltage rating for use in high-voltage applications.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Offers fast switching speeds for high-frequency operation.
  • High Temperature Operation: Operates reliably at high temperatures.

Benefits:

  • Increased Energy Efficiency: Reduces power loss and improves energy efficiency in power electronic systems.
  • Reduced Switching Losses: Minimizes switching losses at high frequencies.
  • Improved Thermal Performance: Operates reliably at high temperatures with efficient heat dissipation.
  • Smaller and Lighter Designs: Allows for smaller and lighter designs of power electronic systems.
  • Enhanced System Reliability: Improves the overall reliability and stability of power electronic systems.

Additional Details:

The NCDGCA32-3200-M9P-X142US diode features a Schottky barrier construction, resulting in low forward voltage drop and fast reverse recovery time. SiC diodes are favored in applications where efficiency and thermal management are critical. To get specific details on voltage and current ratings, thermal resistance, and package type, refer to the official SMC Diode Solutions datasheet.

You May Also Be Interested in

Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
RPS10F
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
32W47 W/25FT 12/3 SOW CORD
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess