EN
  • EN
  • DE

PM2050IF-2

Part No PM2050IF-2
Manufacturer SMC Diode Solutions
Catalog OEM Parts (O - R)
Description Smc Enidine Shock Absorbers Shock, Non-adj
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085509-PM2050IF-2
Categories OEM Parts(O-R)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM2050IF-2 CAD Model

Description

The SMC Diode Solutions PM2050IF-2 is a Schottky Barrier Rectifier designed for high-efficiency rectification in various power supply and circuit applications. It offers low forward voltage drop and fast switching speeds.

Applications

  • Switching Power Supplies
  • Free-Wheeling Diodes
  • Polarity Protection
  • DC-DC Converters
  • High-Frequency Rectification

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Reliability: Designed for reliable operation in demanding environments.
  • RoHS Compliant: Meets environmental standards.

Benefits

  • Improved Efficiency: Low forward voltage drop improves overall circuit efficiency.
  • Reduced Heat Dissipation: Minimizes heat generation, improving reliability.
  • Protection Against Voltage Spikes: High surge current capability protects against voltage spikes.
  • Long Lifespan: Designed for long and reliable operation.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Additional Details

The PM2050IF-2 has a maximum repetitive peak reverse voltage of 50V and a maximum average forward current of 2A. It is typically packaged in a DO-214AC (SMA) package. The operating temperature range is specified in the product datasheet. Proper heat sinking is recommended for high-current applications. This component is commonly used in power supplies and other circuits requiring efficient and reliable rectification. Always refer to the official SMC Diode Solutions datasheet for complete technical specifications and application guidelines.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess