EN
  • EN
  • DE

SDURD1030CTTR

Part No SDURD1030CTTR
Manufacturer SMC Diode Solutions
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GEN PURP 300V DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 17 Weeks
Features Diode Array 1 Pair Common Cathode Standard 300 V - Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer SMC Diode Solutions
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name SDURD1030
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 1655-1561-2-ND, -1765-SDURD1030CTTRCT, 1655-SDURD1030CTTRDKR, 1655-SDURD1030CTTR, 1655-SDURD1030CTTRCT, -1765-SDURD1030CTTRDKR, 1655-1561-6, 1655-1561-2, 1655-1561-6-ND, 1655-1561-1, 1655-1561-1-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 894095-SDURD1030CTTR
Ultra Librarian 3D Model Ultra Librarian SDURD1030CTTR CAD Model

Description

The SMC Diode Solutions SDURD1030CTTR Diode Array is a pair of common cathode standard 300 V diodes that are surface mounted in a TO-252-3, DPak (2 Leads + Tab), SC-63 package.

  • Voltage: 300 V
  • Mounting: Surface
  • Package: TO-252-3, DPak (2 Leads + Tab), SC-63
  • Recovery Speed: less than 500ns
  • Current: greater than 200mA (Io)
  • Family Name: SDURD1030
  • Category: Discrete Semiconductor Products
  • Package: Reel of 2500
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 17 weeks
  • REACH: Unaffected
  • HTSUS code: 8541.10.0080
  • Other part numbers: 1655-1561-2-ND, -1765-SDURD1030CTTRCT, 1655-SDURD1030CTTRDKR, 1655-SDURD1030CTTR, 1655-SDURD1030CTTRCT, -1765-SDURD1030CTTRDKR, 1655-1561-6, 1655-1561-2, 1655-1561-6-ND, 1655-1561-1, and 1655-1561-1-ND.

You May Also Be Interested in

IXYS
DIODE MODULE GP 1800V 190A Y4-M6
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 40V 30MA EMD3F
Lowest to $0.1165
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 2200V 270A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Vishay
DIODE MODULE GP 1200V 70A SOT227
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3421 $58.1570
415+ $0.2808 $116.5320
640+ $0.2720 $174.0800
880+ $0.2633 $231.7040
1,135+ $0.2545 $288.8575
1,520+ $0.2282 $346.8640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,760 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess