EN
  • EN
  • DE

VY1101-102T

Part No VY1101-102T
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description E/p Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1205207-VY1101-102T
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VY1101-102T CAD Model

Description

The VY1101-102T is a varistor manufactured by SMC Diode Solutions. Varistors are voltage-dependent resistors that exhibit a highly nonlinear current-voltage characteristic. They are primarily used for transient voltage suppression to protect sensitive electronic components from voltage surges caused by lightning, inductive load switching, and electrostatic discharge (ESD).

Applications:

  • Power Supplies: Protecting power supplies from voltage surges.
  • Automotive Electronics: Protecting electronic components in automotive systems.
  • Industrial Equipment: Protecting industrial equipment from voltage transients.
  • Telecommunications Equipment: Protecting telecommunications equipment from lightning strikes.
  • Consumer Electronics: Protecting consumer electronics from voltage surges.

Features:

  • High Surge Current Capability: Can withstand high surge currents without damage.
  • Fast Response Time: Responds quickly to transient voltage events.
  • Low Clamping Voltage: Limits the voltage across the protected component to a safe level.
  • Wide Operating Voltage Range: Suitable for a variety of applications.
  • Compact Size: Available in a small package size for space-constrained applications.
  • RoHS Compliant: Compliant with RoHS environmental regulations.

Benefits:

  • Protection Against Voltage Surges: Protects sensitive electronic components from damage.
  • Improved System Reliability: Increases the reliability of electronic systems.
  • Reduced Downtime: Minimizes downtime due to voltage surges.
  • Cost-Effective Solution: Provides a cost-effective solution for transient voltage suppression.
  • Easy to Use: Simple to integrate into electronic circuits.

Additional Details:

The VY1101-102T varistor is typically available in a radial-leaded or surface-mount package. The clamping voltage is a critical parameter and should be selected based on the voltage rating of the protected component. The surge current rating indicates the maximum surge current that the varistor can withstand without failure. The operating temperature range is typically specified in the datasheet. It is important to consider the specific application requirements when selecting a varistor. Refer to the datasheet for complete electrical characteristics, dimensions, and recommended mounting techniques.

You May Also Be Interested in

Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
PROTECTIVE CABLE SLEEVE - XAC-A
Need more? Email Us
Omron
RPS12A
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Schneider Electric
HARMONY XALD, XALK, EMPTY CONTRO
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess