EN
  • EN
  • DE

COM20020ILJP3V

Part No COM20020ILJP3V
Manufacturer SMSC Corporation
Catalog END - OF - LIFE
Description COM20020 3.3V ULANC Universal Local Area Network Controller with 2K x 8 On-Board RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SMSC Corporation
Win Source Part Number 1162682-COM20020ILJP3V
Manufacturer Homepage www.smsc.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian COM20020ILJP3V CAD Model

Description

The COM20020ILJP3V is a multi-protocol serial communication controller manufactured by SMSC Corporation (now Microchip Technology). This device is designed to facilitate serial data transmission and reception in embedded systems, offering support for various communication standards and protocols. It is primarily used in applications requiring reliable and versatile serial communication capabilities.

Applications:

  • Embedded Systems: Used in various embedded systems for serial communication with peripherals and other devices.
  • Industrial Automation: Employed in industrial control systems for data acquisition and communication.
  • Networking Equipment: Utilized in network devices for serial communication interfaces.
  • Point-of-Sale (POS) Systems: Integrated into POS terminals for communication with barcode scanners, printers, and other peripherals.
  • Data Acquisition Systems: Found in data loggers and acquisition systems for serial data transfer.

Features:

  • Multi-Protocol Support: Supports various serial communication protocols, including UART, SPI, and I2C.
  • Flexible Baud Rate Generator: Allows for configurable baud rates to match different communication requirements.
  • FIFO Buffers: Includes FIFO buffers for efficient data handling and reduced CPU overhead.
  • Interrupt Support: Generates interrupts for various events, such as data reception and transmission completion.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered applications.

Benefits:

  • Versatile Communication: Multi-protocol support enables communication with a wide range of devices.
  • Efficient Data Handling: FIFO buffers improve data throughput and reduce CPU load.
  • Flexible Configuration: Configurable baud rates and other parameters allow for customization to specific application needs.
  • Reliable Operation: SMSC Corporation (now Microchip Technology) is known for producing reliable communication ICs.
  • Reduced Power Consumption: Low-power design extends battery life in portable devices.

Additional Details:

The COM20020ILJP3V typically operates from a 3.3V power supply. It may be available in various package types, such as QFP or LQFP, depending on the specific configuration. The datasheet provides detailed information on pin assignments, electrical characteristics, and application guidelines. Proper configuration of the device through software or firmware is essential to ensure correct operation and compatibility with the target communication protocol.

When designing with the COM20020ILJP3V, it is important to consider signal integrity and noise reduction techniques, especially in high-speed communication applications. Shielded cables and proper grounding can help to minimize interference and ensure reliable data transmission. Refer to the manufacturer's documentation for recommended PCB layout guidelines and component placement strategies.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.3479 $79.0437
6+ $21.6193 $129.7158
9+ $20.9436 $188.4924
12+ $20.2679 $243.2148
15+ $19.5923 $293.8845
20+ $17.5652 $351.3040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess