EN
  • EN
  • DE

KBC1070-NU-SRA01

Part No KBC1070-NU-SRA01
Manufacturer SMSC Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SMSC Corporation
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826718-KBC1070-NU-SRA01
Ultra Librarian 3D Model Ultra Librarian KBC1070-NU-SRA01 CAD Model

Description

The KBC1070-NU-SRA01 is an Embedded Controller manufactured by SMSC Corporation (now Microchip Technology). These controllers are essential for managing power, security, and peripheral devices within laptop and notebook computers. Their primary function is to provide a low-power, always-on environment to manage system functions even when the main CPU is powered down.

Applications:

  • Laptop Computers: Used as the primary embedded controller in laptops for power management, keyboard control, and thermal management.
  • Notebook Computers: Integrated into notebook computers for handling various system functions, including battery charging and fan control.
  • Embedded Systems: Employed in other embedded systems requiring low-power management and peripheral control.

Features:

  • Power Management: Controls power distribution and consumption to optimize battery life.
  • Keyboard and Mouse Interface: Provides an interface for keyboard and mouse input.
  • Thermal Management: Monitors and controls system temperature to prevent overheating.
  • Security Features: Implements security features such as password protection and secure boot.
  • Peripheral Control: Manages various peripheral devices, including USB ports and network interfaces.

Benefits:

  • Extended Battery Life: Optimizes power consumption to extend battery life in portable devices.
  • Improved System Stability: Monitors and controls system temperature to prevent overheating and ensure stable operation.
  • Enhanced Security: Implements security features to protect against unauthorized access and data breaches.
  • Seamless Peripheral Integration: Simplifies the integration of peripheral devices, ensuring compatibility and reliable operation.
  • Reduced System Complexity: Centralizes control of various system functions, reducing the complexity of the overall system design.

The KBC1070-NU-SRA01 is a crucial component in laptop and notebook computers, providing essential power management, security, and peripheral control functions. Its advanced features and benefits make it a preferred choice for manufacturers seeking to optimize the performance and reliability of their portable devices.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess