EN
  • EN
  • DE

ESD12V92D-A

Part No ESD12V92D-A
Manufacturer Socay Electornics Co., Ltd.
Catalog END - OF - LIFE
Description Transient Voltage Suppressors for ESD Protection
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Socay Electornics Co., Ltd.
Win Source Part Number 1172603-ESD12V92D-A
Manufacturer Homepage www.socay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ESD12V92D-A CAD Model

Description

The ESD12V92D-A is a Transient Voltage Suppressor (TVS) diode manufactured by Socay Electronics Co., Ltd. It's designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. This diode diverts excess voltage away from the protected circuit, preventing damage and ensuring reliable operation.

Applications

  • Data lines: Protects data communication lines from ESD strikes.
  • I/O ports: Safeguards input/output ports of electronic devices.
  • Microcontroller pins: Prevents damage to microcontroller input pins.
  • Portable devices: Enhances the ESD immunity of mobile phones, tablets, and other portable electronics.
  • Automotive electronics: Protects automotive control systems from voltage surges.

Features

  • Low clamping voltage: Provides effective ESD protection with minimal voltage overshoot.
  • Fast response time: Quickly clamps transient voltages to prevent damage.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • Small package size: Enables compact designs and easy integration.
  • High ESD protection capability: Withstands repeated ESD strikes without degradation.

Benefits

  • Improved system reliability: Prevents ESD-related failures and enhances system uptime.
  • Reduced warranty costs: Minimizes the risk of component damage and product returns.
  • Enhanced product performance: Ensures stable operation even in harsh environments.
  • Simplified circuit design: Provides a cost-effective and reliable ESD protection solution.
  • Extended product lifespan: Protects sensitive components from long-term degradation due to ESD events.

Additional Details

The ESD12V92D-A is typically available in a small surface-mount package. Its key specifications include a standoff voltage, clamping voltage, and peak pulse current. Refer to the manufacturer's datasheet for detailed electrical characteristics and application recommendations. It is important to select a TVS diode with appropriate specifications for the specific application and voltage levels involved. The device conforms to industry standard ESD protection requirements.

You May Also Be Interested in

Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Intersil Corporation
Laser Diode Driver with Waveform Generator
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Coilcraft
SMT Power Inductors
Lowest to $0.9298
ELM-TECH
Complementary MOSFET
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess