Products specifications

Type Laminated Core
Voltage - Secondary (Full Load) 120V, 240V
Current - Output (Max) 16.7A
Primary Winding(s) Dual, Multiple Taps
Secondary Winding(s) Dual
Center Tap No
Power - Max 2000VA
Mounting Type Chassis Mount
Termination Style Solder, Quick Connect
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1545171-HS12F2AS
Ultra Librarian 3D Model Ultra Librarian HS12F2AS CAD Model

You May Also Be Interested in

Hammond Manufacturing
PWR XFMR LAMINATED 44VA CHAS MT
Need more? Email Us
ECAD model for 166L22
ZETTLER Electronics
PWR XFMR LAMINATED 0.6VA TH
Lowest to $3.9441
ECAD model for BV302S09006-ZU
TE Connectivity
PWR XFMR LAMINATED 75VA CHAS MT /
Need more? Email Us
ECAD model for 4000-78J15K999
Hammond Manufacturing
PWR XFMR LAMINATED 216VA CHAS MT
Need more? Email Us
ECAD model for 166M72
Hammond Manufacturing
PWR XFMR LAMINATED 37.8VA CHAS
Need more? Email Us
ECAD model for 166M12
Siemens
CONTROL TRANSFORMER,230/460-115V
Need more? Email Us
ECAD model for KT8100
Tamura
XFRMR LAMINATED 2.4VA THRU HOLE
Need more? Email Us
ECAD model for 3FD-310
Hammond Manufacturing
PWR XFMR LAMINATED 12.6VA CHAS
Need more? Email Us
ECAD model for 166J12B
SolaHD
PWR XFMR LAMINATED 200VA CHAS MT
Need more? Email Us
ECAD model for E200

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention