Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Programmable Unijunction
Mfr Solid State Inc.
Package Box
Product Status Active
Voltage 35V
Power Dissipation (Max) 300 mW
Voltage - Offset (Vt) 3 V
Current - Valley (Iv) 600 µA
Current - Peak 5 µA
Package / Case TO-206AA, TO-18-3 Metal Can
Standard Package 50 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 540978-2N2646
Ultra Librarian 3D Model Ultra Librarian 2N2646 CAD Model

Description

The 540978-2N2646 is a programmable unijunction transistor (PUT) designed for use in discrete semiconductor products.

  • Application: Precise control of voltage and current
  • Voltage Rating: 35V
  • Power Dissipation: 300 mW
  • Voltage Offset: 3V
  • Current Valley: 600 µA
  • Package: TO-206AA, TO-18-3 Metal Can
  • Thermal Conductivity: Excellent
  • Environmental Protection: Excellent
  • Standard Package: 50 pcs
  • Manufacturer: Solid State Inc.
  • Product Status: Active

You May Also Be Interested in

ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Need more? Email Us
ECAD model for 2N6027RL1G
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Need more? Email Us
ECAD model for 2N6028RL
Solid State Inc.
TO 18 UNIJUNCTION TRANSISTOR
Need more? Email Us
ECAD model for 2N2647
Solid State Inc.
UNI JUNCT TRANS TO18
Need more? Email Us
ECAD model for 2N2646
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Need more? Email Us
ECAD model for 2N6027RLRA
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $2.4688
ECAD model for 2N6027RLRAG
Central Semiconductor Corp
PROGRAMMABLE UJT 40V TO226-3
Need more? Email Us
ECAD model for 2N6028
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.3917
ECAD model for 2N6028RLRPG
Harris Corporation
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $0.8541
ECAD model for 2N4988

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention