EN
  • EN
  • DE

2N6027RL1G

Part No 2N6027RL1G
Manufacturer ON Semiconductor
Catalog Programmable Unijunction Transistors (PUTs)
Description THYRISTOR PROG UNIJUNCT 40V TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Status Obsolete(EOL)
Voltage 40V
Power Dissipation (Max) 300mW
Output Voltage 11V
Voltage - Offset (Vt) 1.6V
Current - Gate to Anode Leakage (Igao) 10nA
Current - Valley (Iv) 50μA
Current - Peak 2μA
Dimension TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 112666-2N6027RL1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2N6027RL1G CAD Model

Description

The ON Semiconductor 2N6027RL1G is a versatile programmable unijunction transistor (PUT) designed for a wide array of applications. This solid-state device serves as an excellent replacement for conventional unijunction transistors. It is commonly utilized in precision timing circuits, pulse generation, and as a triggering element for thyristors and triacs.

Key Features

  • Versatility: The 2N6027RL1G PUT can be programmed to achieve the desired inter-base resistance and peak point current by selecting the appropriate external resistor values.
  • High Peak Voltage: With a peak voltage (V_P) of 40V, it provides ample headroom for various circuit designs.
  • Low On-State Voltage: It offers a low on-state voltage drop, typically around 1V, enhancing efficiency in switching applications.
  • Consistent Performance: Known for its consistent parameter uniformity and stability over time, it ensures reliability in your circuit's performance.
  • Wide Operating Temperature Range: It can operate within a temperature range of -40°C to +85°C, making it suitable for industrial applications.

Applications

  • Timing circuits
  • Pulse generation circuits
  • Trigger circuits for SCR and triac control
  • Oscillators
  • Waveform shaping

Product Specifications

Parameter Value Package Type TO-92 Peak Voltage (V_P) 40V On-State Voltage 1V (Typical) Operating Temperature Range -40°C to +85°C Mounting Type Through Hole

The 2N6027RL1G from ON Semiconductor is supplied in a TO-92 package, which is widely preferred for through-hole mounting, offering ease of integration into existing designs. Whether for new designs or as a drop-in replacement, this PUT is an excellent choice for designers looking for a reliable, programmable solution.

You May Also Be Interested in

ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $4.8140
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Need more? Email Us
ON Semiconductor
TRANS PROG UNIJUNCT 40V TO92
Lowest to $1.1730
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $1.4126
Solid State Inc.
UNI JUNCT TRANS TO18
Need more? Email Us
Central Semiconductor Corp
PROGRAMMABLE UJT 40V TO226-3
Lowest to $0.0585
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $9.2083
Solid State Inc.
TO 18 UNIJUNCTION TRANSISTOR
Need more? Email Us
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.0427

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4126 $63.5670
100+ $1.1585 $115.8500
155+ $1.1227 $174.0185
215+ $1.0869 $233.6835
280+ $1.0499 $293.9720
370+ $0.9413 $348.2810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,870 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess