EN
  • EN
  • DE

2N6028RLRPG

Part No 2N6028RLRPG
Manufacturer ON Semiconductor
Catalog Programmable Unijunction Transistors (PUTs)
Description THYRISTOR PROG UNIJUNCT 40V TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Part Status Obsolete(EOL)
Voltage 40V
Power Dissipation (Maximum) 300mW
Voltage - Output 11V
Voltage - Offset (Vt) 600mV
Current - Gate to Anode Leakage (Igao) 10nA
Current - Valley (Iv) 25μA
Current - Peak 150nA
Package TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Win Source Part Number 762270-2N6028RLRPG
Popularity Medium
Supply and Demand Status Limited
Family Name 2N6028
Introduction Date May 23, 2000
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian 2N6028RLRPG CAD Model

Description

ON Semiconductor 2N6028RLRPG Programmable Unijunction Transistor

The 2N6028RLRPG from ON Semiconductor is a versatile and reliable programmable unijunction transistor (PUT) designed for a wide range of applications. This semiconductor device is a three-terminal thyristor that can be used in timing circuits, trigger circuits, and oscillator applications. The 2N6028RLRPG is known for its high functionality and performance, making it a popular choice among electronic designers and engineers.

This programmable unijunction transistor features a unique characteristic that allows it to be programmed for precise performance. It can be set to switch at a particular voltage level, which is determined by the resistor values connected to its anode and gate terminals. This level of customization is particularly useful for precision applications where specific switching thresholds are required.

The 2N6028RLRPG offers a dynamic range of features, including a low on-state voltage of approximately 1V, which ensures low power loss during operation. It also has a high peak current capability, making it suitable for handling high current pulses. The device comes in a TO-92 package, which is widely used in the industry and known for its compact size and ease of mounting on printed circuit boards (PCBs).

ON Semiconductor has designed the 2N6028RLRPG with reliability in mind. It is capable of withstanding high temperature and voltage variations, ensuring stable performance under various environmental conditions. This makes it an excellent choice for industrial and consumer applications where reliability is of utmost importance.

In summary, the 2N6028RLRPG is a high-quality programmable unijunction transistor that offers precision, performance, and reliability. Its programmable nature, combined with its robust electrical characteristics, makes it an essential component for designers looking to create efficient and reliable electronic circuits. Whether used for timing, triggering, or oscillating functions, the 2N6028RLRPG from ON Semiconductor is a solid choice for your electronic design needs.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet provided by ON Semiconductor.

You May Also Be Interested in

ON Semiconductor
TRANS PROG UNIJUNCT 40V TO92
Lowest to $1.1730
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $5.0427
Harris Corporation
SMALL SIGNAL BIPOLAR TRANSISTOR
Lowest to $1.6967
Solid State Inc.
UNI JUNCT TRANS TO18
Need more? Email Us
Solid State Inc.
TO 18 UNIJUNCTION TRANSISTOR
Need more? Email Us
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $9.2083
Central Semiconductor Corp
PROGRAMMABLE UJT 40V TO226-3
Lowest to $0.0585
ON Semiconductor
THYRISTOR PROG UNIJUNCT 40V TO92
Lowest to $2.2043
Central Semiconductor Corp
PROGRAMMABLE UJT 40V TO226-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8140 $57.7680
30+ $3.9501 $118.5030
46+ $3.8277 $176.0742
63+ $3.7041 $233.3583
81+ $3.5805 $290.0205
108+ $3.2097 $346.6476
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess