EN
  • EN
  • DE

REF192

Part No REF192
Manufacturer Analog Devices Inc.
Description Precision Micropower, Low Dropout Voltage References
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1242260-REF192
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF192 CAD Model

Description

The REF192 from Analog Devices Inc. is a high-precision, low-power, micropower voltage reference. This component is an essential building block in precision measurement, data acquisition, and control systems. It is designed to maintain a stable voltage output even under varying load conditions and supply voltages, making it a reliable reference source for various applications.

Key Features

  • Precision Voltage: The REF192 offers a precise 2.5V output, with an initial accuracy of ±0.15% and temperature stability of ±25 ppm/°C max, ensuring consistent performance over a wide temperature range.
  • Low Power Consumption: With a quiescent current of only 45 µA, this voltage reference is ideal for battery-operated and portable devices, where power efficiency is critical.
  • Wide Operating Range: The device operates over a broad supply voltage range from 4.5V to 15V, allowing flexibility in various system designs.
  • High Output Current: Capable of sourcing up to 30 mA and sinking up to 5 mA, the REF192 can drive heavy loads while maintaining a stable output voltage.
  • Low Dropout Voltage: The low dropout voltage of the REF192 enables it to function effectively even when the supply voltage is close to the output voltage, making it suitable for low-voltage operations.

Applications

The REF192 is versatile and can be used in a multitude of applications, including:

  • Precision data converters
  • Battery-powered instruments
  • Portable medical devices
  • Industrial control systems
  • Automotive electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The REF192 is no exception and is built to meet the highest industry standards. It is available in an 8-lead SOIC package and is specified over the extended industrial temperature range of -40°C to +85°C, ensuring reliable operation in diverse environments.

For engineers and designers looking for a stable and precise voltage reference that does not compromise on power efficiency, the REF192 from Analog Devices Inc. is an excellent choice that combines performance with practicality.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6983 $59.1728
39+ $3.0342 $118.3338
59+ $2.9395 $173.4305
82+ $2.8448 $233.2736
105+ $2.7501 $288.7605
141+ $2.4659 $347.6919
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess