EN
  • EN
  • DE

PIC18F4520-I/SP

Part No PIC18F4520-I/SP
Manufacturer Microchip Technology
Description 28/40/44-Pin Enhanced Flash Microcontrollers with 10-Bit A/D and nanoWatt Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1238255-PIC18F4520-I/SP
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PIC18F4520-I/SP CAD Model

Description

Product Overview: PIC18F4520-I/SP Microcontroller

The PIC18F4520-I/SP is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust architecture, versatile features, and wide application range. Designed with an enhanced flash memory technology, this microcontroller is ideal for embedded systems that require efficient operation and a high level of integration.

Key Features:

  • Core: The PIC18F4520-I/SP features a powerful PIC18 core with a maximum CPU speed of 40 MHz, providing ample processing power for complex tasks and algorithms.
  • Memory: It comes with 32KB of flash program memory, 1536 bytes of RAM, and 256 bytes of EEPROM, allowing for flexible data storage and management.
  • I/O Ports: This MCU offers up to 36 I/O pins, which are highly configurable and provide the versatility needed for various interfacing requirements.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC with up to 13 channels enables the conversion of analog signals to digital, facilitating sensor integration and data acquisition.
  • Communication Interfaces: It supports multiple communication protocols including USART, SPI, and I2C, making it easy to connect with other devices and peripherals.
  • Timers and PWM: The device includes four timers and up to two capture/compare/PWM functions, which are essential for timing operations and PWM control.
  • Power Management: With its low power consumption and power-managing features such as Power-on Reset (POR), Power-up Timer (PWRT), and Oscillator Start-up Timer (OST), the PIC18F4520-I/SP is suitable for battery-operated and power-sensitive applications.

Applications:

The PIC18F4520-I/SP MCU is commonly used in a variety of applications, including industrial control systems, automotive electronics, robotics, home appliances, and medical devices. Its robustness and flexibility make it an excellent choice for both simple and complex projects that require a reliable microcontroller with a rich feature set.

Package and Quality:

This MCU comes in a 28-pin SPDIP (Single In-line Package, Dual In-line Package) package, ensuring easy integration into PCB designs. Microchip Technology's commitment to quality means that the PIC18F4520-I/SP is designed to meet high standards of performance and reliability.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess