Products specifications

Categories Discrete Semiconductor Products
Features SCR 600 V 80 A Standard Recovery Stud Mount TO-208AC (TO-65)
Manufacturer Solid State Inc.
Series 50RIA
Package Bulk
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Stud Mount
Package TO-208AC, TO-65-3, Stud
Case / Package TO-208AC (TO-65)
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 10
Popularity High
Supply and Demand Status Balance
Win Source Part Number 907108-50RIA60
Ultra Librarian 3D Model Ultra Librarian 50RIA60 CAD Model

Description

The Solid State Inc. 50RIA series is a standard recovery stud mount SCR with a voltage rating of 600V and current rating of 80A.

  • Voltage Rating: 600V
  • Current Rating: 80A
  • Package: TO-208AC (TO-65)
  • Operating Temperature: -40°C to 125°C
  • Packaging: Bulk
  • Mounting Type: Stud Mounting
  • Category: Discrete Semiconductor Products
  • ECCN: EAR99
  • Package Quantity: 10 pieces
  • MSL Level: 1 (Unlimited)
  • REACH Status: Vendor Undefined
  • HTSUS: 8541.10.0080

You May Also Be Interested in

WeEn Semiconductors
SCR 800V 800MA TO92-3
Lowest to €0.2011
ECAD model for BT169H/01U
Central Semiconductor Corp
SCR 200V 0.16A SOT-23
Lowest to €0.1998
ECAD model for CMPS5062 TR
Vishay
SCR 800V 314A TO-93 / SCR 800V 314A(RMS) 5230A 4-Pin TO-93
Need more? Email Us
ECAD model for VS-ST180S08P0VPBF
Bourns Inc.
THYRISTOR SCR 400V 8A / Thyristor SCR 400V 80A 3-Pin(3+Tab) TO-220
Lowest to €2.9602
ECAD model for TIC116D-S
Vishay
SCR 1.2KV 360A TO209AB / SCR 1.2 kV 360 A Standard Recovery Chassis, Stud Mount TO-209AB (TO-93)
Need more? Email Us
ECAD model for VS-ST230S12P1VPBF
Littelfuse Inc.
SCR 600V 2A SOT223
Lowest to €0.7202
ECAD model for S6002TSRP
Vishay
SCR 800V 1435A E-PUK / Thyristor SCR 800V 11.5KA 3-Pin TO-200AB
Need more? Email Us
ECAD model for VS-ST333C08CFM1
ON Semiconductor
SCR 50V 8A TO220AB
Lowest to €1.7772
ECAD model for C122F1
STMicroelectronics
AVAILABLE IN TO-247 HIGH POWER P / SCR 1.2 kV 60 A Standard Recovery Through Hole TO-247-3
Lowest to €5.5519
ECAD model for TN6050HP-12WY

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention