Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr Solid State Inc.
Package Bulk
Product Status Active
Transistor Type NPN
Current - Collector (Ic) (Max) 16 A
Voltage - Collector Emitter Breakdown (Max) 200 V
Vce Saturation (Max) @ Ib, Ic 4V @ 3.2A, 16A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic, Vce 15 @ 8A, 4V
Power - Max 250 W
Frequency - Transition 4MHz
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-204AA, TO-3
Supplier Device Package TO-3
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 640898-MJ15022
Ultra Librarian 3D Model Ultra Librarian MJ15022 CAD Model

Description

The 640898-MJ15022 is a high-power NPN bipolar transistor designed for various electronic applications.

  • Maximum Power Rating: 250W
  • Collector-Emitter Breakdown Voltage: 200V
  • Maximum Collector Current Rating: 16A
  • Vce Saturation: 4V @ 3.2A and 16A
  • Package: TO-204AA, TO-3
  • Mounting: Through-hole mounting
  • Status: Active
  • Manufacturer: Solid State Inc.
  • Applications: Power amplification and switching applications.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP SWITCHING TO-236AB
Lowest to $0.0166
ECAD model for PMBT3904/8
NEC
Need more? Email Us
ECAD model for UPA1428AH(1)
NEC
NPN SILICON EPITAXIAL DARLINGTON TRANSISTOR ARRAY
Lowest to $1.8835
ECAD model for UPA2003C
NEC
NPN SILICON POWER TRANSISTOR ARRAY LOW SPEED SWITCHING USE INDUSTRIAL USE
Need more? Email Us
ECAD model for UPA1454H
NEC
NPN SILICON EPITAXIAL TRANSISTOR SUPER MINI MOLD
Lowest to $0.3919
ECAD model for 2SC4570-T1
Lite-On Inc.
Need more? Email Us
ECAD model for SBC560
Zetex Semiconductors
PNP SILICON POWER (SWITCHING) TRANSISTOR 
Lowest to $0.3014
ECAD model for FCX790A
ON Semiconductor
Need more? Email Us
ECAD model for 2SB1121-T-TD
KEC
Lowest to $0.3764
ECAD model for KTC3205-Y

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2883 $57.9735
110+ $1.0571 $116.2810
165+ $1.0240 $168.9600
230+ $0.9910 $227.9300
295+ $0.9579 $282.5805
395+ $0.8589 $339.2655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 780 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention