EN
  • EN
  • DE

MEMPEK1W032GA

Part No MEMPEK1W032GA
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 32GB SSD M.2-2280 PCIe
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1446190-MEMPEK1W032GA
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian MEMPEK1W032GA CAD Model

Description

The MEMPEK1W032GA is a 32GB SSD brought to you by Solidigm/Intel Bulk, characterized by its M.2-2280 form factor and PCIe interface, offering superior transfer speeds and latency reduction compared to SATA-based SSDs. Designed for enthusiasts and professionals seeking swift boot times, reduced load times, and enhanced overall system responsiveness, this SSD stands out for its installation versatility being compatible with a majority of desktops and laptops featuring M.2 slots. With the backing of Solidigm's (formerly part of Intel) cutting-edge technology, this SSD provides a seamless and reliable storage solution that significantly enhances computing experiences, making it a choice option for users aiming to upgrade their systems.

You May Also Be Interested in

Micron Technology Inc.
SSD 960GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
IC SSD FLASH NAND SLC
Need more? Email Us
Western Digital
256MB SSD PATA-CF SiliconDrive
Need more? Email Us
Micron Technology Inc.
SSD 960GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 960GB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATAIII 5-12V
Need more? Email Us
Micron Technology Inc.
SSD 512GB M.2 MOD TLC SATA III
Need more? Email Us
Silicon Motion, Inc.
SSD 64GB SLC SATA III NAND
Need more? Email Us
Micron Technology Inc.
SSD 3.84TB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 3.84TB SATA III 2.5" 5V
Need more? Email Us
Micron Technology Inc.
SSD 480GB 2.5" TLC SATA III 5V / Solid State Drive (SSD) FLASH - NAND (TLC) 480GB SATA III 2.5" 5V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess