EN
  • EN
  • DE

SSDSA1MH080G201

Part No SSDSA1MH080G201
Manufacturer Solidigm
Catalog Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Description 80GB SSD 1.8" SATA 3Gb/s 34nm Gen2 (X18-M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Win Source Part Number 1446125-SSDSA1MH080G201
Manufacturer Solidigm
Ultra Librarian 3D Model Ultra Librarian SSDSA1MH080G201 CAD Model

Description

The SSDSA1MH080G201 is an 80GB solid state drive from Solidigm/Intel Retail, belonging to the 34nm Gen2 (X18-M) series. It features a compact 1.8" form factor and utilizes a SATA 3Gb/s interface, making it perfectly suited for use in ultraportable laptops, netbooks, and other devices where space is at a premium. The drive's 80GB capacity provides adequate space for the operating system, essential applications, and data, aiming to cater to users who require fast, reliable storage without needing extensive capacity. With its Gen2 technology, this SSD offers improved performance over its predecessors, including faster read and write speeds that significantly enhance the overall system responsiveness. The SATA 3Gb/s interface, while not as fast as the newer SATA 6Gb/s standard, still provides solid performance that can breathe new life into older devices. The drive's use of solid state technology means there are no moving parts, reducing the risk of mechanical failures and offering quiet operation. Its durability, combined with fast data access speeds, makes the SSDSA1MH080G201 a robust and efficient storage solution.

You May Also Be Interested in

Solidigm
600GB SSD 2.5" SATA DC S3500 7mm 6Gb/s MLC 20nm
Need more? Email Us
Western Digital
240GB SSD 2.5" SATA Ultrastar SA210 6Gb/s
Need more? Email Us
Samsung
7.68TB SSD 2.5" U.2 PM1733 PCIe4x4/DPx2 SED
Need more? Email Us
Viking Tech
480GB SSD 2.5" SATA Enterprise 6Gb/s
Need more? Email Us
Toshiba Semiconductor and Storage
3.84TB SSD 2.5" CD8-R PCIe4x4 NVMe SIE
Need more? Email Us
Micron Technology Inc.
6.4TB SSD 2.5" U.2 9200 MAX
Need more? Email Us
Samsung
4TB SSD 2.5" SATA 860 QVO 6Gb/s
Need more? Email Us
Seagate Technology
7.68TB SSD 2.5" SAS Nytro 3131 12Gb/s SED
Need more? Email Us
Intel
15.36TB SSD 2.5" U.2 D5-P4326 PCIe3.1 x4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess