Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Solidlite
Series RN
Package Retail Package
Product Status Active
Color Red
Millicandela Rating 23mcd
Lens Style Rectangle with Flat Top
Lens Size 1.00mm x 0.80mm
Voltage - Forward (Vf) (Typ) 1.8V
Current - Test 5mA
Viewing Angle 130°
Mounting Type Surface Mount
Wavelength - Dominant 625nm
Package / Case 0603 (1608 Metric)
Supplier Device Package 0603
Size / Dimension 1.60mm L x 0.80mm W
Height (Max) 0.50mm
Standard Package 20,000 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
HTSUS 8541.40.2900
Win Source Part Number 896892-SP0603B-RN
Ultra Librarian 3D Model Ultra Librarian SP0603B-RN CAD Model

Description

The RN series red LED indication is a surface mount LED with a viewing angle of 130°.

  • Viewing Angle: 130°
  • Voltage Forward: 1.8V
  • Current Test: 5mA
  • Dominant Wavelength: 625nm
  • Millicandela Rating: 23mcd
  • Package: 0603 (1608 Metric)
  • Lens Style: Rectangle

You May Also Be Interested in

Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
ECAD model for 15-21SYGC/S530-E3/3T
LITE-ON Technology
LED RED CLEAR 2PLCC SMD
Need more? Email Us
ECAD model for LTST-T670EKT
LITE-ON Technology
LED RED DIFF T-1 3/4 T/H AMMO
Need more? Email Us
ECAD model for LTL-307E-002A
OSRAM Opto Semiconductors Inc.
LED POWER TOPLED SMD
Need more? Email Us
ECAD model for LA E67F-BADB-24-3A5A-50-R18
Everlight Electronics Co Ltd
LED
Lowest to $0.1084
ECAD model for 209SURSYGW/S530-A3/S195/F14-41
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
ECAD model for 19-213/T1D-KS1T1N/3T
Everlight Electronics Co Ltd
LED SMD
Need more? Email Us
ECAD model for 19-217/G7C-BK2L2VY/6T
Everlight Electronics Co Ltd
LED SMD
Lowest to $0.0177
ECAD model for 19-217/T1D-AN1P1B3X/6T
Vishay
LED RED CLEAR 3MM T/H
Lowest to $0.3026
ECAD model for TLDR4900

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1752 $64.8240
905+ $0.1438 $130.1390
1,395+ $0.1393 $194.3235
1,920+ $0.1348 $258.8160
2,485+ $0.1303 $323.7955
3,325+ $0.1168 $388.3600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 271,985 pieces
MOQ: 370 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention