EN
  • EN
  • DE
  • IT

SSD1937G25

Part No SSD1937G25
Manufacturer Solomon
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Solomon
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838755-SSD1937G25
Ultra Librarian 3D Model Ultra Librarian SSD1937G25 CAD Model

Description

The SSD1937G25, manufactured by Solomon, is a display driver IC designed for TFT-LCD panels. These drivers are essential components in displays, handling the complex task of converting video signals into the precise voltages needed to control individual pixels on the LCD screen. While specific datasheets are needed for in-depth specifications, this type of driver typically includes features optimized for high-resolution displays and efficient power management.

Applications:

  • Automotive Displays: Used in car navigation systems, dashboard displays, and infotainment screens.
  • Industrial Control Panels: Employed in HMIs (Human Machine Interfaces) for industrial equipment.
  • Medical Equipment: Found in diagnostic and monitoring devices with LCD screens.
  • Consumer Electronics: Integrated into tablets, portable media players, and other handheld devices.
  • Point-of-Sale (POS) Systems: Used in retail terminals and payment systems with display screens.

Features:

  • TFT-LCD Compatibility: Designed specifically to drive TFT-LCD panels with high accuracy.
  • High Resolution Support: Supports various display resolutions, delivering sharp and clear images.
  • Integrated Gamma Correction: Optimizes color accuracy and display quality.
  • Power Management Features: Includes power-saving modes and voltage regulation for efficient energy use.
  • Multiple Interface Options: Supports various input interfaces such as RGB, SPI, and MIPI.

Benefits:

  • Improved Display Quality: Delivers crisp, clear, and vibrant images on LCD screens.
  • Reduced Power Consumption: Extends battery life in portable devices.
  • Simplified System Design: Integrates multiple functions into a single chip, reducing component count.
  • Enhanced Reliability: Ensures stable and consistent display performance.
  • Cost-Effective Solution: Provides a high-performance display driver at a competitive price.

The SSD1937G25 display driver typically includes features such as built-in gamma correction, which optimizes color accuracy, and power management modes to minimize energy consumption. It supports various display resolutions and input interfaces, providing flexibility for different application requirements. Solomon, as a reputable manufacturer, ensures that this driver meets industry standards for quality and reliability.

The use of integrated display drivers like the SSD1937G25 simplifies the design and manufacturing process for display-based products. It reduces the number of discrete components needed and provides a standardized interface for controlling the LCD panel. This leads to more compact and efficient designs. Detailed technical specifications would typically be found in the official datasheet provided by Solomon.

You May Also Be Interested in

Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess