The 307H-1AC-F-C-12VDC is a miniature PCB relay manufactured by Song Chuan Precision Company. This relay is designed for general purpose switching applications in electronic circuits. It is commonly used in industrial controls, telecommunications equipment, and automotive systems. The relay's compact size, reliable performance, and low coil power consumption make it a versatile component for a wide range of applications.
Applications:
- Industrial Control Systems
- Telecommunications Equipment
- Automotive Electronics
- Home Appliances
- Security Systems
Features:
- Miniature PCB Relay
- SPDT Contact Configuration
- 12VDC Coil Voltage
- Low Coil Power Consumption
- High Contact Rating
Benefits:
- Provides reliable switching for various loads in electronic circuits.
- Enables compact circuit designs due to its small size.
- Reduces energy consumption with its low coil power requirement.
- Simplifies circuit design with its standard pin configuration.
- Offers long-term reliability with its robust construction and materials.
Additional Details:
The 307H-1AC-F-C-12VDC relay features a SPDT (Single Pole Double Throw) contact configuration, allowing it to switch between two different circuits. The coil voltage is 12VDC, and the coil resistance is typically around 400 ohms. The contact rating is typically 10A at 250VAC or 10A at 30VDC. The operating temperature range is usually from -40°C to +85°C. The relay's insulation resistance is typically greater than 100 MOhms. The dielectric strength between the coil and contacts is usually 1500VAC. The relay is commonly used in HVAC systems, lighting controls, and power supply circuits. It is also suitable for use in medical equipment and instrumentation. The relay's construction includes high-quality materials to ensure long-term reliability and resistance to environmental factors. The relay is RoHS compliant.