EN
  • EN
  • DE

835NL-1A-B-C-48VDC

Part No 835NL-1A-B-C-48VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027415-835NL-1A-B-C-48VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 835NL-1A-B-C-48VDC CAD Model

Description

The Song Chuan Precision Company 835NL-1A-B-C-48VDC is a miniature PCB power relay designed for switching various electrical loads. Song Chuan is recognized for producing dependable relays used across different industries. This particular model features a 48VDC coil voltage, making it suitable for systems operating at that voltage. Its compact size allows for efficient use of space on printed circuit boards.

Applications

  • Industrial automation
  • Power supplies
  • Telecommunications equipment
  • HVAC systems
  • Automotive electronics
  • Home automation systems

Features

  • Miniature size: Enables high-density mounting on PCBs.
  • 48VDC coil voltage: Designed for use in 48VDC systems.
  • SPST (Single Pole, Single Throw) configuration: Provides a simple on/off switching function (Likely based on similar Song Chuan models).
  • High contact rating: Capable of handling significant current loads (Consult datasheet for specific rating).
  • Sealed construction: Offers protection against dust and other environmental contaminants.
  • RoHS compliant: Complies with environmental regulations.

Benefits

  • Reliable switching: Ensures consistent and dependable operation within specified parameters.
  • Space-saving design: Allows for compact PCB layouts.
  • Easy integration: Simplifies the design process for electronic circuits.
  • Long operational life: Designed for durability and extended performance.
  • Versatile application: Suitable for diverse applications requiring reliable switching.

Additional Details

The Song Chuan 835NL-1A-B-C-48VDC relay typically uses a plastic housing for insulation and protection. The contact materials are generally a silver alloy for reliable conductivity and reduced contact resistance. Refer to the official Song Chuan datasheet for complete specifications, including coil resistance, contact ratings (voltage and current), mechanical dimensions, and environmental operating conditions. The datasheet will provide critical information needed to properly apply the relay in a design.

You May Also Be Interested in

NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Teledyne Technologies Incorporated
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
TE Connectivity
PS2011 Proximity Device
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Intel
Intel® Dual Band Wireless-AC 8265 Adaptor
Lowest to $83.5714
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess