EN
  • EN
  • DE

881-1AC-F-S 12V=DC

Part No 881-1AC-F-S 12V=DC
Manufacturer Song Chuan Precision Company
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 816082-881-1AC-F-S 12V=DC
Ultra Librarian 3D Model Ultra Librarian 881-1AC-F-S 12V=DC CAD Model

Description

The 881-1AC-F-S 12V=DC is a miniature PCB power relay manufactured by Song Chuan Precision Company. It is designed for a wide range of applications requiring reliable switching.

Applications:

  • Home Appliances: Used in refrigerators, washing machines, and air conditioners for switching power.
  • Office Equipment: Employed in printers, copiers, and fax machines for control functions.
  • Industrial Control Systems: Implemented in various industrial automation and control applications.
  • Automotive Electronics: Suitable for automotive applications requiring reliable switching.

Features:

  • Miniature Size: Compact design allows for high-density PCB mounting.
  • High Switching Capacity: Capable of switching relatively high currents and voltages.
  • SPST-NO Contact Form: Single Pole Single Throw Normally Open contact configuration.
  • 12VDC Coil Voltage: Operates with a 12VDC coil voltage.

Benefits:

  • Reliable Switching: Provides reliable and consistent switching performance.
  • Compact Design: Saves valuable PCB space.
  • Wide Range of Applications: Suitable for various applications due to its versatile design.
  • Long Life: Designed for long-term operation.

Additional Details:

The 881-1AC-F-S 12V=DC is typically mounted on a PCB using through-hole soldering. Key electrical characteristics include the coil voltage (12VDC), contact current rating, contact voltage rating, and coil resistance. The relay's SPST-NO contact form means that the circuit is open when the coil is not energized and closes when the coil is energized. This type of relay is often used in applications where a low-power signal needs to control a high-power circuit. Its compact size and reliable performance make it a popular choice for many electronic devices and control systems. The 'F' in the part number often indicates a flux-tight construction, while the 'S' typically indicates a sealed construction, which enhances the relay's resistance to environmental contaminants. Proper application and adherence to voltage and current ratings are crucial for ensuring long-term reliability.

You May Also Be Interested in

Red Lion Controls
ROUTER 4G LTE 3G HSPA+ FB / LTE Router USB
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess