The 888H-1AH-F-C-12VDC is a miniature power relay manufactured by Song Chuan Precision Company. It is designed for PCB mounting and is commonly used in applications that require reliable switching of moderate to high power loads. The relay features a 12VDC coil and a single-pole, single-throw normally open (SPST-NO) contact configuration.
Applications:
- Automotive Applications (e.g., controlling lights, wipers, and other accessories)
- Industrial Control Systems (e.g., motor control, solenoid activation)
- Home Appliances (e.g., refrigerators, washing machines)
- Power Supplies
- HVAC Systems
Features:
- Miniature Size for PCB Mounting
- 1 Form A (SPST-NO) Contact Configuration
- 12VDC Coil Voltage
- High Contact Current Rating
- Sealed Construction
Benefits:
- Reliable Performance: The relay provides consistent and dependable switching, ensuring proper operation of the connected circuits.
- Compact Design: Its small size allows for high-density mounting on printed circuit boards, optimizing space utilization.
- Versatile Application: Suitable for a wide range of applications in various industries.
- Easy Integration: Designed for straightforward integration into existing circuits.
- Environmental Protection: The sealed construction provides protection against dust, moisture, and other environmental factors, enhancing reliability and lifespan.
Specifications:
The 888H-1AH-F-C-12VDC relay typically features a coil voltage of 12VDC. The contact current rating is substantial, often in the range of 10A to 15A at 250VAC. The relay also has a specified coil resistance and operate/release times. Insulation resistance and dielectric strength are also critical parameters. Refer to the manufacturer's datasheet for precise specifications and performance characteristics.
In summary, the Song Chuan 888H-1AH-F-C-12VDC miniature power relay offers a robust and reliable solution for switching applications requiring moderate to high power handling. Its compact size, versatile application, and environmental protection make it a valuable component in various electronic systems.