EN
  • EN
  • DE

894H-2CH2-F-V-12VDC

Part No 894H-2CH2-F-V-12VDC
Manufacturer Song Chuan Precision Company
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1016255-894H-2CH2-F-V-12VDC
Categories OEM Parts(0-9)
Manufacturer Song Chuan Precision Company
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 894H-2CH2-F-V-12VDC CAD Model

Description

The 894H-2CH2-F-V-12VDC is a miniature PCB relay manufactured by Song Chuan Precision Company. This relay is designed for various switching applications in electronic circuits and control systems.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), and industrial control panels.
  • Home Automation: Employed in lighting control, HVAC systems, and security systems.
  • Automotive Electronics: Utilized in automotive control units and sensor interfaces.
  • Telecommunications: Found in communication equipment and networking devices.
  • Power Supplies: Used for switching and control in power supply circuits.

Features:

  • Miniature Size: Compact design for high-density PCB mounting.
  • PCB Mountable: Designed for direct mounting on printed circuit boards.
  • High Contact Capacity: Capable of switching moderate loads.
  • Sealed Construction: Provides protection against dust and moisture.
  • 12VDC Coil Voltage: Operates with a standard 12VDC power supply.

Benefits:

  • Space-Saving Design: Small footprint enables compact circuit layouts.
  • Reliable Switching: Provides consistent and dependable switching performance.
  • Long Operational Life: Designed for extended operational life, enhancing system reliability.
  • Easy Installation: Simplifies assembly and maintenance processes.
  • Cost-Effective: Offers a balance of performance and affordability.

Technical Specifications:

  • Contact Configuration: Double Pole Double Throw (DPDT)
  • Contact Rating: 5A at 250VAC / 5A at 30VDC
  • Coil Voltage: 12 VDC
  • Coil Resistance: Approximately 400 Ohms (check datasheet for exact value)
  • Operating Temperature Range: -40°C to +85°C
  • Contact Material: Silver Alloy
  • Mounting Type: PCB Mount

The 894H-2CH2-F-V-12VDC relay is widely used for signal switching, load control, and isolation in various electronic systems. Its compact size, reliable performance, and sealed construction make it a suitable choice for applications requiring robust and dependable switching. Always refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

NXP / Nexperia
1K X 4 OTPROM 55 ns CDIP18
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819
Amphenol
DUBOX / 64 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Dell
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
Song Chuan Precision Company
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess