EN
  • EN
  • DE

MF0908002M4BP0CST0

Part No MF0908002M4BP0CST0
Manufacturer Songtian Electronics Co., LTD.
Catalog Inrush Current Limiters (ICL)
Description ICL 8 OHM 20% 2A 9MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
R @ 25°C 8 Ohms
Tolerance ±20%
Current - Steady State Max 2 A
Diameter 0.354" (9.00mm)
Lead Spacing 0.197" (5.00mm)
Approval Agency CQC, UL, VDE
Ultra Librarian 3D Model Ultra Librarian MF0908002M4BP0CST0 CAD Model

Description

NULL

You May Also Be Interested in

EPCOS (TDK)
THERMISTOR NTC 220OHM 3900K / Inrush Current Limiter 220 Ohms ±20% 2 A 0.591" (15.00mm)
Need more? Email Us
Ametherm
ICL 10 OHM 20% 3A 10MM / Inrush Current Limiter 10 Ohms ±20% 3 A 0.394" (10.00mm)
Need more? Email Us
EPCOS (TDK)
ICL 2.5 OHM 20% 5.2A 9.5MM
Lowest to $0.1717
EPCOS (TDK)
ICL 1 OHM 20% 20A 26MM / Inrush Current Limiter 1 Ohms ±20% 20 A 1.024" (26.00mm)
Lowest to $1.0508
EPCOS (TDK)
THERMISTOR NTC 5OHM 2900K
Lowest to $0.3976
Littelfuse Inc.
ICL 40 OHM 20% 2A 18.42MM / Inrush Current Limiter 40 Ohms ±20% 2 A 0.725" (18.42mm)
Need more? Email Us
EPCOS (TDK)
ICL 5 OHM 20% 4.5A 11.5MM / Inrush Current Limiter 5 Ohms ±20% 4.5 A 0.453" (11.50mm)
Lowest to $0.2253
EPCOS (TDK)
THERMISTOR NTC 22OHM 3300K / Inrush Current Limiter 22 Ohms ±20% 4 A 0.591" (15.00mm)
Lowest to $1.2520
Ametherm
ICL 10 OHM 20% 1A 3MM / Inrush Current Limiter 10 Ohms ±20% 1 A 0.118" (3.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess