EN
  • EN
  • DE

MF0910002M4BN0CSB0

Part No MF0910002M4BN0CSB0
Manufacturer Songtian Electronics Co., LTD.
Catalog Inrush Current Limiters (ICL)
Description ICL 10 OHM 20% 2A 9MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
R @ 25°C 10 Ohms
Tolerance ±20%
Current - Steady State Max 2 A
Diameter 0.354" (9.00mm)
Lead Spacing 0.197" (5.00mm)
Approval Agency CQC, UL, VDE
Ultra Librarian 3D Model Ultra Librarian MF0910002M4BN0CSB0 CAD Model

Description

NULL

You May Also Be Interested in

EPCOS (TDK)
ICL 1 OHM 20% 20A 26MM / Inrush Current Limiter 1 Ohms ±20% 20 A 1.024" (26.00mm)
Lowest to $1.0508
Ametherm
ICL 60 OHM 25% 3A 22MM
Lowest to $1.4163
EPCOS (TDK)
ICL 5 OHM 20% 4.5A 11.5MM / Inrush Current Limiter 5 Ohms ±20% 4.5 A 0.453" (11.50mm)
Lowest to $0.2253
Ametherm
ICL 10 OHM 20% 6A 16MM / Inrush Current Limiter 10 Ohms ±20% 6 A 0.630" (16.00mm)
Lowest to $1.2226
EPCOS (TDK)
THERMISTOR NTC 22OHM 3300K / Inrush Current Limiter 22 Ohms ±20% 4 A 0.591" (15.00mm)
Lowest to $1.2520
Vishay
ICL 120 OHM 17MM / Inrush Current Limiter 120 Ohms ±30% 0.670" (17.00mm)
Lowest to $2.4172
EPCOS (TDK)
ICL 10 OHM 20% 3.7A 15MM / Inrush Current Limiter 10 Ohms ±20% 3.7 A 0.591" (15.00mm)
Need more? Email Us
Murata Electronics North America
ICL 47 OHM 25% 27A 22MM / Inrush Current Limiter 47 Ohms ±25% 27 A 0.866" (22.00mm)
Lowest to $2.6302
EPCOS (TDK)
THERMISTOR NTC 5OHM 2900K
Lowest to $0.3976

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess