EN
  • EN
  • DE

MF1101005M4EN0CSB0

Part No MF1101005M4EN0CSB0
Manufacturer Songtian Electronics Co., LTD.
Catalog Inrush Current Limiters (ICL)
Description ICL 1 OHM 20% 5A 11MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
R @ 25°C 1 Ohms
Tolerance ±20%
Current - Steady State Max 5 A
Diameter 0.433" (11.00mm)
Lead Spacing 0.295" (7.50mm)
Approval Agency CQC, UL, VDE
Ultra Librarian 3D Model Ultra Librarian MF1101005M4EN0CSB0 CAD Model

Description

NULL

You May Also Be Interested in

Ametherm
ICL 16 OHM 20% 4A 22MM / Inrush Current Limiter 16 Ohms ±20% 4 A 0.866" (22.00mm)
Need more? Email Us
Littelfuse Inc.
ICL 40 OHM 20% 2A 18.42MM / Inrush Current Limiter 40 Ohms ±20% 2 A 0.725" (18.42mm)
Need more? Email Us
Ametherm
ICL 1 OHM 40A 35MM / Inrush Current Limiter 1 Ohms 40 A 1.378" (35.00mm)
Need more? Email Us
Ametherm
ICL 1 OHM 15% 20A 22.86MM
Lowest to $2.1520
Ametherm
ICL 60 OHM 25% 3A 22MM
Lowest to $1.4163
EPCOS (TDK)
THERMISTOR NTC 5OHM 2900K
Lowest to $0.3976
Vishay
ICL 120 OHM 17MM / Inrush Current Limiter 120 Ohms ±30% 0.670" (17.00mm)
Lowest to $2.4172
EPCOS (TDK)
THERMISTOR NTC 22OHM 3300K / Inrush Current Limiter 22 Ohms ±20% 4 A 0.591" (15.00mm)
Lowest to $1.2520
EPCOS (TDK)
ICL 10 OHM 20% 3.7A 15MM / Inrush Current Limiter 10 Ohms ±20% 3.7 A 0.591" (15.00mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess