EN
  • EN
  • DE

MF1101005M4EP0CST0

Part No MF1101005M4EP0CST0
Manufacturer Songtian Electronics Co., LTD.
Catalog Inrush Current Limiters (ICL)
Description ICL 1 OHM 20% 5A 11MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
R @ 25°C 1 Ohms
Tolerance ±20%
Current - Steady State Max 5 A
Diameter 0.433" (11.00mm)
Lead Spacing 0.295" (7.50mm)
Approval Agency CQC, UL, VDE
Ultra Librarian 3D Model Ultra Librarian MF1101005M4EP0CST0 CAD Model

Description

NULL

You May Also Be Interested in

Ametherm
ICL 5 OHM 20% 12A 22MM
Need more? Email Us
Vishay
ICL 120 OHM 17MM / Inrush Current Limiter 120 Ohms ±30% 0.670" (17.00mm)
Lowest to $2.4172
EPCOS (TDK)
ICL 2.2 OHM 20% 7A 15MM
Lowest to $0.2135
EPCOS (TDK)
ICL 1 OHM 20% 20A 26MM / Inrush Current Limiter 1 Ohms ±20% 20 A 1.024" (26.00mm)
Lowest to $1.0508
Ametherm
ICL 10 OHM 20% 1A 3MM / Inrush Current Limiter 10 Ohms ±20% 1 A 0.118" (3.00mm)
Need more? Email Us
EPCOS (TDK)
ICL 5 OHM 20% 4.5A 11.5MM / Inrush Current Limiter 5 Ohms ±20% 4.5 A 0.453" (11.50mm)
Lowest to $0.2253
EPCOS (TDK)
THERMISTOR NTC 220OHM 3900K / Inrush Current Limiter 220 Ohms ±20% 2 A 0.591" (15.00mm)
Need more? Email Us
Cantherm
ICL 1 OHM 20% 20A 25MM
Lowest to $0.8575
Ametherm
ICL 1 OHM 40A 35MM / Inrush Current Limiter 1 Ohms 40 A 1.378" (35.00mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess