EN
  • EN
  • DE

MF1103005M4EP0CST0

Part No MF1103005M4EP0CST0
Manufacturer Songtian Electronics Co., LTD.
Catalog Inrush Current Limiters (ICL)
Description ICL 3 OHM 20% 5A 11MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
R @ 25°C 3 Ohms
Tolerance ±20%
Current - Steady State Max 5 A
Diameter 0.433" (11.00mm)
Lead Spacing 0.295" (7.50mm)
Approval Agency CQC, UL, VDE
Ultra Librarian 3D Model Ultra Librarian MF1103005M4EP0CST0 CAD Model

Description

NULL

You May Also Be Interested in

Ametherm
ICL 1 OHM 20% 20A 22MM
Lowest to $1.4163
EPCOS (TDK)
ICL 1 OHM 20% 16A 21MM
Lowest to $0.8574
Cantherm
ICL 10 OHM 20% 10A 25MM
Lowest to $0.7256
EPCOS (TDK)
ICL 15 OHM 20% 3A 15MM / Inrush Current Limiter 15 Ohms ±20% 3 A 0.591" (15.00mm)
Lowest to $0.3610
EPCOS (TDK)
ICL 2.2 OHM 20% 7A 15MM
Lowest to $0.2135
Ametherm
ICL 10 OHM 20% 1A 3MM / Inrush Current Limiter 10 Ohms ±20% 1 A 0.118" (3.00mm)
Need more? Email Us
EPCOS (TDK)
ICL 4 OHM 20% 21MM
Lowest to $3.3300
Littelfuse Inc.
ICL 40 OHM 20% 2A 18.42MM / Inrush Current Limiter 40 Ohms ±20% 2 A 0.725" (18.42mm)
Need more? Email Us
Cantherm
ICL 1 OHM 20% 20A 25MM
Lowest to $0.8575

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess