The SN8P1602AS018 is an 8-bit microcontroller from SONiX designed for a wide range of embedded applications. This versatile microcontroller offers a robust feature set and a cost-effective solution for various control and processing tasks. It is part of the SN8P1602 series, known for its low power consumption and integrated peripherals.
Applications
- Small home appliances control
- Consumer electronics
- Remote controls
- Simple industrial control systems
- Toys and games
Features
- 8-bit CPU with optimized instruction set
- Internal RC oscillator for clock source
- Programmable I/O ports with interrupt capability
- Timer/Counter with PWM functionality
- Low-voltage reset (LVR)
- Watchdog timer (WDT)
- Flash memory for program storage
- SRAM for data storage
- Multiple power saving modes
Benefits
- Cost-effective solution: Offers a high level of integration, reducing the need for external components and lowering overall system cost.
- Low power consumption: Suitable for battery-powered applications, extending battery life and reducing energy costs.
- Versatile I/O ports: Provides flexible interfacing options for various sensors, actuators, and other peripherals.
- Reliable operation: Features like LVR and WDT ensure reliable system operation even in harsh environments.
- Easy development: Supported by comprehensive development tools and resources, simplifying the development process.
Additional Details
The SN8P1602AS018 typically operates within a specific voltage range (e.g., 2.4V to 5.5V) and temperature range. The specific memory sizes (Flash and SRAM) vary based on the exact configuration. The device is usually available in small outline packages, making it suitable for compact designs. Refer to the device datasheet for detailed electrical characteristics, pin assignments, and programming information.