EN
  • EN
  • DE

SN8P1704SB

Part No SN8P1704SB
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336020-SN8P1704SB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8P1704SB CAD Model

Description

The SN8P1704SB is a microcontroller unit (MCU) manufactured by SONiX. This 8-bit microcontroller is designed for various embedded applications, providing a good balance between processing power and low power consumption. It's commonly used in applications where efficient control and monitoring are required.

Applications:

  • Remote Controls: Controls for TVs, DVD players, and other consumer electronics.
  • Home Appliances: Control units for small home appliances such as coffee makers and blenders.
  • Toys and Games: Interactive electronic toys requiring processing and control functionalities.
  • Lighting Systems: Control and dimming functions in LED lighting and other lighting systems.
  • Simple Motor Control: Basic motor control applications, such as in small fans or pumps.

Features:

  • 8-bit Microcontroller Core: Efficient processing capabilities for embedded control tasks.
  • Flash Memory: On-chip flash memory for program storage and allowing for in-system programming.
  • SRAM: Internal SRAM for data storage and temporary variables during operation.
  • Timers/Counters: Integrated timers/counters for accurate timekeeping, event counting, and PWM signal generation.
  • Communication Interfaces: UART, SPI, and I2C interfaces for serial communication with external devices.
  • GPIO Ports: General-purpose input/output pins for interfacing with various sensors, actuators, and peripherals.
  • ADC (Analog-to-Digital Converter): Integrated ADC for converting analog signals from sensors into digital data for processing.
  • PWM (Pulse Width Modulation) Outputs: Provides PWM outputs for tasks such as motor speed control or LED dimming.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered applications.
  • Interrupt Handling: Supports interrupt handling for responding to external events and asynchronous tasks.

Benefits:

  • Integrated Peripherals: Reduces the need for external components, simplifying circuit design and lowering costs.
  • Low Power Operation: Extends battery life in portable devices and reduces energy consumption in other applications.
  • Versatile Communication Interfaces: Allows for easy integration with other devices and systems.
  • Flexible GPIO: Enables interfacing with a wide range of sensors and actuators.
  • Cost-Effective Solution: Offers a balanced performance-to-price ratio for embedded control applications.
  • Compact Design: Available in small packages for space-constrained applications.

Additional Details:

The SN8P1704SB typically operates within a voltage range of 2.4V to 5.5V, and within an operating temperature range of -40°C to +85°C. It often comes in SOP or QFN packages. For specific flash memory capacity, SRAM size, the number of GPIO pins, and ADC resolution, refer to the official SONiX datasheet for the SN8P1704SB.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Silan
Lowest to $0.1964

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess