EN
  • EN
  • DE

SN8P2604ASG

Part No SN8P2604ASG
Manufacturer SONiX
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SONiX
Win Source Part Number 336054-SN8P2604ASG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN8P2604ASG CAD Model

Description

The SN8P2604ASG is a microcontroller from SONiX, belonging to the SN8P26 series of 8-bit microcontrollers. These microcontrollers are designed for use in a wide array of embedded applications requiring both low power consumption and versatile functionality. The 'ASG' variant is specifically tailored to provide an optimized balance of performance and efficiency.

Applications:

  • Remote Controls: Suitable for use in remote control devices due to its low power consumption and ability to handle infrared communication.
  • Home Appliances: Found in small household appliances like coffee makers, blenders, and toasters, offering control over various functions.
  • Electronic Toys: Used in toys and games, providing processing power for interactive features and sound effects.
  • LED Lighting: Can control the brightness and color of LEDs in lighting systems, creating dynamic lighting effects.
  • Simple Security Systems: Implemented in basic security devices like door sensors and alarm systems.

Features:

  • 8-bit Microcontroller Core: The core of the device, providing the processing power for various tasks.
  • Internal Oscillator: Simplifies circuit design by removing the need for an external clock source.
  • Programmable I/O Ports: Offers flexible connections to sensors, actuators, and other external components.
  • Timer/Counter Modules: Enables precise timing and event counting, useful for control applications.
  • Low Voltage Reset (LVR): Protects the microcontroller from malfunctions caused by low voltage conditions.
  • Watchdog Timer (WDT): Prevents system crashes by automatically resetting the microcontroller if it becomes unresponsive.
  • Sleep Mode: Reduces power consumption when the device is idle, prolonging battery life in portable applications.

Benefits:

  • Low Power Consumption: Suitable for battery-powered and energy-efficient applications.
  • Cost-Effective: Offers a balance of features and performance at a competitive price point.
  • Easy to Program: The architecture and development tools make it relatively easy to program.
  • Reliable Performance: Built-in protection features ensure stable operation in a variety of conditions.
  • Flexible Connectivity: The I/O ports allow for seamless integration with various external components.

The SN8P2604ASG microcontroller typically comes in a variety of package options to accommodate different design requirements. It is often programmed using assembly language or C, with a variety of development tools available to assist in software development and debugging. The device is designed to operate over a wide temperature range, making it suitable for use in both indoor and outdoor environments. With its compact size and integrated features, it is a popular choice for embedded systems where size and power consumption are critical factors.

You May Also Be Interested in

Silan
Lowest to $0.1964
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4922 $51.6810
250+ $0.4039 $100.9750
385+ $0.3913 $150.6505
530+ $0.3786 $200.6580
685+ $0.3660 $250.7100
915+ $0.3282 $300.3030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 333,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess