EN
  • EN
  • DE

DS1100LZ-35+

Part No DS1100LZ-35+
Manufacturer Maxim Integrated
Catalog Clock/Timing - Delay Lines
Description IC DELAY LINE 5TAP 35NS 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Delay Lines
Mfr Maxim Integrated
Package Tube
Product Status Active
Number of Taps/Steps 5
Function Nonprogrammable
Delay to 1st Tap 7ns
Tap Increment 7 ns
Available Total Delays 35ns
Number of Independent Delays 1
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number DS1100L
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1021146-DS1100LZ-35+
Ultra Librarian 3D Model Ultra Librarian DS1100LZ-35+ CAD Model

Description

The DS1100LZ-35+ is a high-quality, 5-tap silicon delay line product manufactured by Maxim Integrated. It offers a precise and reliable means of generating adjustable delays for digital signals, making it an essential component in a variety of electronic applications such as signal processing, timing adjustment, and clock synchronization.

Key Features

  • Tap Count: The device features 5 equally spaced taps, providing multiple delayed outputs from a single input signal.
  • Delay Range: Each tap offers a delay of 35ns, with the total delay across all taps amounting to 175ns.
  • Supply Voltage: It operates on a supply voltage ranging from 4.75V to 5.25V, making it suitable for 5V logic systems.
  • Temperature Range: The DS1100LZ-35+ is designed to function over an industrial temperature range of -40°C to +85°C.
  • Package: Enclosed in an 8-pin SOIC (Small Outline Integrated Circuit) package, it is compact and suitable for surface mount technology (SMT).
  • Low Power Consumption: This device is optimized for low power consumption, enhancing its suitability for power-sensitive designs.

Applications

The DS1100LZ-35+ is versatile and can be used in various applications, such as:

  • Deskew of signals
  • Signal synchronization in digital systems
  • Network timing and clock distribution
  • Edge detection and pulse-width modulation

Reliability and Quality

Maxim Integrated ensures that the DS1100LZ-35+ meets strict quality standards, providing reliable performance for critical applications. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronic components.

For detailed specifications, application notes, and additional resources, customers are encouraged to visit the Maxim Integrated official website or contact their local sales representatives.

You May Also Be Interested in

Maxim Integrated
IC DELAY LINE 5TAP 200NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 150NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 45NS 8UMAX
Need more? Email Us
Maxim Integrated
IC DELAY LINE 12NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10NS 8SOIC
Lowest to $24.7389
Maxim Integrated
IC DELAY LN 10TAP 500NS 14TSSOP
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 175NS 8SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 10TAP 100NS 16SOIC
Need more? Email Us
Maxim Integrated
IC DELAY LINE 5TAP 20NS 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess