EN
  • EN
  • DE

74CBT16210DGGRG4

Part No 74CBT16210DGGRG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 20-BIT FET BUS SWITCH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1131192-74CBT16210DGGRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74CBT16210DGGRG4 CAD Model

Description

Product Overview: 74CBT16210DGGRG4 by Texas Instruments

The 74CBT16210DGGRG4 is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular device is a member of TI's CBT (Crossbar Switch Technology) family, which is known for its low-voltage operation and high-speed digital data switching capabilities.

The 74CBT16210DGGRG4 is a 20-bit FET bus switch that features a 5-ohm bidirectional switch with low on-state resistance, allowing for efficient data transfer with minimal signal distortion. This makes it an ideal component for applications requiring the routing of high-speed signals, such as networking equipment, servers, and data communication systems.

Key features of the 74CBT16210DGGRG4 include:

  • Low Power Consumption: The device operates at a low voltage range of 4.5V to 5.5V, which helps to minimize power usage in the system. This is especially beneficial for energy-sensitive applications.
  • High Bandwidth: With its quick switching capabilities, the 74CBT16210DGGRG4 supports high data bandwidth, ensuring that data can be transferred rapidly and reliably.
  • Wide Operating Temperature: The device is designed to function across a broad temperature range, making it suitable for industrial and automotive applications where temperature conditions can be extreme.
  • Low Crosstalk: The switch's design minimizes signal interference, which is crucial for maintaining signal integrity in complex electronic systems.
  • Package Type: It comes in a 48-pin TSSOP (DGGR) package, which allows for a compact footprint on printed circuit boards.

The 74CBT16210DGGRG4 also features multiple enable inputs, which provide control and flexibility in how the data paths are configured and utilized. This level of control is particularly useful for managing data flow in multiplexed data streams or when selectively isolating certain data channels.

Overall, the 74CBT16210DGGRG4 from Texas Instruments is a robust and reliable solution for designers looking to optimize their high-speed digital systems. Its combination of performance, efficiency, and versatility makes it a valuable component in a wide range of electronic applications.

You May Also Be Interested in

Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess