EN
  • EN
  • DE

ICX422AL

Part No ICX422AL
Manufacturer Sony
Description Diagonal 11mm (Type 2/3) CCD Image Sensor for EIA B/W Video Cameras
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Sony
Win Source Part Number 1183828-ICX422AL
Manufacturer Homepage www.sony.co.jp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ICX422AL CAD Model

Description

The Sony ICX422AL is a diagonal 8mm (Type 1/2) progressive scan CCD image sensor designed for high-performance imaging applications. This sensor delivers excellent image quality with high resolution and low noise. It features a progressive scan architecture, meaning that all pixels in the image are read out sequentially, resulting in a more accurate and distortion-free image.

Applications

  • Industrial cameras
  • Scientific imaging
  • Medical imaging
  • Surveillance systems
  • Machine vision applications

Features

  • Diagonal 8mm (Type 1/2) progressive scan CCD image sensor
  • Number of effective pixels: 659 (H) x 494 (V)
  • Pixel size: 9.9 um x 9.9 um
  • Progressive scan readout
  • High resolution
  • Low noise
  • Electronic shutter function

Benefits

  • Delivers high-quality images with excellent detail and clarity.
  • Eliminates interlace artifacts, resulting in more accurate image representation.
  • Suitable for applications requiring high frame rates and low latency.
  • Provides excellent performance in low-light conditions.

Additional Details

The ICX422AL requires specific drive circuits and timing controllers for proper operation. Its performance is sensitive to operating voltage and temperature. Detailed electrical and optical characteristics can be found in the Sony datasheet. Careful attention to shielding and grounding is essential to minimize noise and interference.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess