EN
  • EN
  • DE

IMX225LQR-C

Part No IMX225LQR-C
Manufacturer Sony
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Sony
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825868-IMX225LQR-C
Ultra Librarian 3D Model Ultra Librarian IMX225LQR-C CAD Model

Description

The IMX225LQR-C is a high-sensitivity, low-light performance image sensor manufactured by Sony. It's part of Sony's STARVIS line, which is specifically designed for security and surveillance applications requiring excellent performance in challenging lighting conditions. This sensor uses a back-illuminated pixel structure to maximize light capture.

Applications:

  • Security Cameras: Indoor and outdoor security surveillance systems.
  • IP Cameras: Network-connected cameras for remote monitoring.
  • Dashcams: In-car recording systems for capturing driving footage.
  • Machine Vision Systems: Applications requiring high sensitivity for image analysis and object detection.
  • Medical Imaging: Certain medical applications where low-light imaging is required.

Features:

  • STARVIS Technology: Sony's proprietary technology for enhanced low-light sensitivity.
  • Back-Illuminated Pixel Structure: Maximizes light capture by positioning the photodiodes closer to the lens.
  • High Sensitivity: Excellent performance in low-light conditions, producing clear images with minimal noise.
  • High Dynamic Range (HDR): Captures images with a wide dynamic range, preserving detail in both bright and dark areas.
  • Compact Size: Small form factor allows for integration into compact camera modules.

Benefits:

  • Superior Low-Light Performance: Enables clear and detailed image capture in challenging lighting conditions.
  • Improved Image Quality: Produces high-quality images with low noise and accurate colors.
  • Enhanced Security Surveillance: Provides clear and reliable video footage for security applications.
  • Reduced Lighting Requirements: Minimizes the need for additional lighting in surveillance systems.
  • Versatile Applications: Suitable for a wide range of imaging applications, including security, automotive, and industrial.

The IMX225LQR-C's specific specifications, such as resolution, pixel size, and sensitivity levels, can be found in the official Sony datasheet. It is a high-performance image sensor designed to provide exceptional low-light capabilities.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
American Hakko Products, Inc.
TIP,B,456
Lowest to $168.5353
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.3007 $69.2028
9+ $14.1950 $127.7550
13+ $13.7514 $178.7682
18+ $13.3079 $239.5422
23+ $12.8644 $295.8812
31+ $11.5338 $357.5478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,140 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess