EN
  • EN
  • DE

IMX226CQJ-C

Part No IMX226CQJ-C
Manufacturer Sony
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 994452-IMX226CQJ-C
Categories OEM Parts(F-I)
Manufacturer Sony
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian IMX226CQJ-C CAD Model

Description

The Sony IMX226CQJ-C is a diagonal 7.857 mm (Type 1/2.3) CMOS active pixel type solid-state image sensor with a square pixel array and approximately 12.40M effective pixels. This sensor features high sensitivity, high picture quality, and supports high-speed readout, making it ideal for various imaging applications.

Applications

  • Surveillance Cameras: Used in high-resolution security cameras for detailed image capture.
  • Industrial Inspection Systems: Employed in machine vision systems for precise defect detection and quality control.
  • Action Cameras: Integrated into action cameras for capturing high-quality video in dynamic environments.
  • Drones: Used in drone cameras for aerial photography and videography.
  • Microscopy: Employed in digital microscopes for high-resolution imaging.

Features

  • High Resolution: Offers 12.40M effective pixels for detailed image capture.
  • High Sensitivity: Provides excellent image quality even in low-light conditions.
  • High-Speed Readout: Supports fast data transfer, enabling high frame rates.
  • CMOS Active Pixel Type: Utilizes CMOS technology for low power consumption and high performance.
  • Square Pixel Array: Ensures consistent image quality across the sensor.

Benefits

  • Superior Image Quality: Delivers sharp, clear images with excellent detail.
  • Enhanced Low-Light Performance: Captures high-quality images even in challenging lighting conditions.
  • Fast Frame Rates: Enables smooth video recording and real-time image processing.
  • Low Power Consumption: Reduces energy consumption, making it suitable for battery-powered devices.
  • Versatile Application: Suitable for a wide range of imaging applications, from security to industrial uses.

Additional Details

The IMX226CQJ-C supports various readout modes and exposure control features, providing flexibility in different imaging scenarios. The sensor's compact size and robust design make it easy to integrate into various camera systems. The sensor also incorporates on-chip functions such as gain control and black level adjustment to optimize image quality. It's designed for use in a wide range of environmental conditions, ensuring reliable performance in diverse applications.

You May Also Be Interested in

Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.3060 $71.3060
2+ $58.5075 $117.0150
3+ $56.6792 $170.0376
4+ $54.8508 $219.4032
5+ $53.0224 $265.1120
7+ $47.5374 $332.7618
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess