EN
  • EN
  • DE

8D7C17F35PN

Part No 8D7C17F35PN
Manufacturer Souriau-Sunbank by Eaton
Catalog Circular Connectors - Assemblies
Description CONNECTOR / Position Circular Connector
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Assemblies
Mfr Souriau-Sunbank by Eaton
Series *
Package Bag
Base Product Number 8D7C17F
Standard Package 1
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Win Source Part Number 1349843-8D7C17F35PN
Ultra Librarian 3D Model Ultra Librarian 8D7C17F35PN CAD Model

Description

The 8D7C17F35PN is a circular connector assembly manufactured by Souriau-Sunbank by Eaton. These connectors are known for their robust design and reliable performance in harsh environments. This connector assembly is designed to provide a secure and efficient electrical connection, ensuring signal integrity and power transmission.

Applications

  • Aerospace
  • Military and Defense
  • Industrial Equipment
  • Transportation
  • Medical Devices

Features

  • High-density contact arrangements
  • Environmental sealing to protect against dust and moisture
  • Robust construction for harsh environments
  • EMI/RFI shielding options
  • Various shell materials and finishes for corrosion resistance
  • Threaded or bayonet coupling mechanisms for secure connection

Benefits

  • Reliable Performance: Ensures consistent and dependable electrical connections, reducing downtime and maintenance costs.
  • Environmental Protection: Withstands harsh conditions, including extreme temperatures, humidity, and vibration.
  • Space Saving: High-density contact arrangements allow for more connections in a smaller footprint.
  • Secure Connection: Threaded or bayonet coupling mechanisms prevent accidental disconnections.
  • Versatile Application: Suitable for a wide range of applications across various industries.

Additional Details

The 8D7C17F35PN connector assembly typically consists of a plug and receptacle, along with necessary contacts and accessories. The specific materials used in the construction of the connector will vary depending on the application requirements, but common materials include aluminum, stainless steel, and composite materials. The connector may also feature various finishes, such as anodizing or plating, to enhance corrosion resistance. It is designed to meet stringent industry standards, ensuring compatibility and interoperability with other components and systems.

These connectors are critical in systems requiring dependable signal transmission and power delivery, particularly when exposed to shock, vibration, and extreme temperatures.

You May Also Be Interested in

Molex, LLC
Circular Metric Connectors Y SPL / Position Circular Connector
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P GOLD SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $33.0067
Weidmuller
CONN RCPT MALE 4POS GOLD SCREW
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Hirose Electric Co Ltd
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Lowest to $10.6929
Schurter Inc.
CONN RCPT FMALE DIN 8P SOLDER
Need more? Email Us
Amphenol Industrial Operations
Automotive Connectors / Position Circular Connector
Need more? Email Us
Littelfuse Inc.
CONN PLUG FMALE 4 POS / 4 Position Circular Connector Plug, Female Sockets
Need more? Email Us
Hirose Electric Co Ltd
CONN RCPT FMALE 4P GOLD SLDR CUP / 4 Position Circular Connector Receptacle, Female Sockets Solder Cup
Lowest to $10.4838

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess