EN
  • EN
  • DE

UT07142G1SH01

Part No UT07142G1SH01
Manufacturer Souriau-Sunbank by Eaton
Catalog Circular Connectors - Housings
Description CONN RCPT HSG FMALE 3POS PNL MT / 3 (2 + PE) Position Circular Connector Receptacle Housing Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Circular Connectors - Circular Connector Housings
Mfr Souriau-Sunbank by Eaton
Series Trim Trio® UTO
Package Bulk
Connector Type Receptacle Housing
Type For Female Sockets
Number of Positions 3 (2 + PE)
Shell Size - Insert 14-2
Contact Type Crimp and Solder
Contact Size 8
Mounting Type Panel Mount
Mounting Feature Bulkhead - Front Side Nut
Fastening Type Bayonet Lock
Orientation N (Normal)
Shell Material Zinc Alloy, Halogen Free
Shell Finish Nickel
Housing Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Material Flammability Rating UL94 V-0
Shielding Shielded
Note Contacts Not Included
Insert Material Thermoplastic, Glass Filled
Contact Shape Circular
Temperature Range - Operating -40°C ~ 105°C
Base Product Number UT071
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 1345653-UT07142G1SH01
Ultra Librarian 3D Model Ultra Librarian UT07142G1SH01 CAD Model

Description

This circular connector housing from Souriau-Sunbank by Eaton has a Win Source Part Number of 1345653-UT07142G1SH01.

  • Series: Trim Trio UTO
  • Designed for: Female sockets
  • Number of Positions: Three (two pins and a PE)
  • Contact Type: Crimp and solder
  • Fastening Type: Bayonet lock
  • Package: Bulk
  • Standard Package: 25
  • Ingress Protection: IP67 (dust tight and waterproof)
  • Shielded: Yes
  • Material Flammability Rating: UL94 V-0
  • Orientation: N (normal)
  • Housing Color: Silver
  • Shell Size: Insert 14-2
  • Mounting Feature: Bulkhead-front side nut
  • Mounting Type: Panel mount
  • MSL Level: 1 (unlimited)
  • HTSUS: 8538.90.8180

You May Also Be Interested in

TE Connectivity
CONN RCP HSG FMALE 14POS INLINE
Need more? Email Us
JAE Electronics
CONN PLG HSG FMAL 10PS INLINE RA
Lowest to $49.8485
TE Connectivity
CONN PLUG HSG FMALE 5POS INLINE
Lowest to $2.2523
Amphenol
CONN PLUG HSG FMALE 1POS INLINE
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT HSG MALE 18POS PNL MT
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT HSNG FMALE 7POS PNL MT
Need more? Email Us
Milnec
38999 SERIES III RECEPTACLE
Lowest to $29.8096
Amphenol
CONN PLUG HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS INLINE
Lowest to $16.9690

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess