EN
  • EN
  • DE

AM29LV640ML90REI

Part No AM29LV640ML90REI
Manufacturer Spansion
Catalog Hard To Find
Description 64 Megabit (4 M x 16-Bit/8 M x 8-Bit) MirrorBit 3.0 Volt-only Uniform Sector Flash Memory with VersatileI/O Control
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1143961-AM29LV640ML90REI
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29LV640ML90REI CAD Model

Description

The AM29LV640ML90REI is a 64 Mbit (8 M x 8-Bit / 4 M x 16-Bit) CMOS 3.0 Volt-only, simultaneous operation Flash memory manufactured by Spansion. This device offers both read and write operations from a single 3.0 V power supply, making it suitable for low-power applications. It supports simultaneous read/write operations, enhancing system performance and efficiency.

Applications

  • Embedded systems requiring simultaneous read/write
  • Networking equipment
  • Wireless communication devices
  • Automotive applications
  • Data storage in portable devices

Features

  • Single 3.0 V power supply operation for read and write: Reduces power consumption and simplifies power supply design.
  • Simultaneous Read/Write Operations: Allows concurrent read and write operations for improved performance.
  • Sector Erase Architecture: Provides flexible sector erase capability.
  • High Performance: Offers a fast access time of 90 ns.
  • High Endurance: Supports a minimum of 100,000 write/erase cycles per sector, ensuring reliability.
  • Data# Polling and Toggle Bit: Provides status information during programming and erasing operations.
  • Ready/Busy# Output Pin: Indicates the device’s operating status.
  • CMOS Low Power Consumption: Extends battery life in portable applications.
  • Sector Protection: Prevents accidental programming or erasing of critical sectors.

Benefits

  • Increased system performance: Simultaneous read/write operations allow for more efficient data processing.
  • Low power consumption: 3.0V operation is ideal for battery-powered applications.
  • High reliability: High endurance rating ensures long-term data retention and reliable operation.
  • Flexible memory management: Sector erase architecture provides flexibility in data storage.
  • Data integrity: Sector protection prevents accidental data corruption.
  • Simplified system design: Single power supply operation streamlines system integration.
  • Fast access time: 90ns access time enables quick data retrieval.

Additional Details

The AM29LV640ML90REI provides robust performance in a variety of applications. The simultaneous read/write capability allows for efficient operation in real-time systems. The device is available in various package options. The 90ns access time ensures fast data retrieval. It includes features such as sector protection to safeguard against accidental data loss. Detailed specifications, including timing diagrams, electrical characteristics, and package dimensions, can be found in the Spansion datasheet. The datasheet contains information regarding programming algorithms, erase procedures, protection mechanisms and thermal characteristics.

You May Also Be Interested in

NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Aeroflex Metelics, Division of MACOM
ACT-F2M32A High Speed 64 Megabit Sector Erase FLASH Multichip Module
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
Increment/Decrement Digital Potentiometer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
Complete 16-Channel,12-Bit Data Acquisition System
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,862 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess