EN
  • EN
  • DE

S25FL004A

Part No S25FL004A
Manufacturer Spansion
Description 4-Megabit CMOS 3.0 Volt Flash Memory with 50 Mhz SPI Bus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1245097-S25FL004A
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S25FL004A CAD Model

Description

The S25FL004A is a 4-Mbit (512 Kbyte) Serial Flash memory device manufactured by Spansion (now Cypress Semiconductor, subsequently Infineon Technologies). It is designed for storing code and data in a variety of embedded systems.

Applications

  • Embedded systems
  • Data storage
  • Boot code storage
  • Firmware storage
  • Configuration data storage
  • Industrial controls
  • Consumer electronics

Features

  • 4-Mbit (512 Kbyte) capacity
  • Serial Peripheral Interface (SPI)
  • Single or Dual I/O
  • Wide operating voltage range
  • Low power consumption
  • Sector erase and chip erase operations
  • Write protection
  • RoHS compliant

Benefits

  • Non-volatile storage of code and data, retaining information even when power is off.
  • Easy integration with microcontrollers via SPI interface.
  • Flexibility in data access with single or dual I/O options.
  • Suitable for various applications with wide operating voltage range.
  • Extended battery life in portable devices due to low power consumption.
  • Selective data modification with sector erase operation.
  • Protection against accidental data corruption with write protection feature.

Additional Details

The S25FL004A is available in various packages, including SOIC, VSOP, and WSON. It supports SPI modes 0 and 3. The operating temperature range typically extends from -40°C to +85°C. Its small form factor and low power consumption make it ideal for space-constrained and power-sensitive applications. The device offers fast read and write speeds, allowing for quick data access and efficient system operation. It is commonly used for storing boot code, firmware, and configuration data in embedded systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess