EN
  • EN
  • DE

S25FL016AOLMFI003

Part No S25FL016AOLMFI003
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0624+
Reference case SOP16
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 748943-S25FL016AOLMFI003
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S25FL016AOLMFI003 CAD Model

Description

The S25FL016AOLMFI003 is a 16 Mbit (2 MB) Serial Flash Memory device manufactured by Spansion (now Cypress Semiconductor, and later Infineon). It is designed for a wide range of embedded systems requiring non-volatile storage for code, configuration data, and other application data. The device supports standard Serial Peripheral Interface (SPI) for read, program, and erase operations.

Applications:

  • Embedded Systems: Used for storing boot code, configuration data, and application code in microcontrollers and microprocessors.
  • Consumer Electronics: Found in devices such as set-top boxes, digital TVs, and gaming consoles for storing firmware and user data.
  • Networking Equipment: Utilized in routers, modems, and switches for storing network configurations and operating systems.
  • Industrial Control: Employed in industrial automation systems, programmable logic controllers (PLCs), and human-machine interfaces (HMIs) for storing control programs and data.
  • Medical Devices: Integrated into medical equipment for storing calibration data, patient records, and device firmware.

Features:

  • 16 Mbit (2 MB) Density: Provides ample storage capacity for various embedded applications.
  • SPI Interface: Supports standard SPI protocols for easy integration with microcontrollers and processors.
  • Single 3V Supply: Operates from a single 3V power supply for low-power consumption.
  • Page Program: Supports page programming for faster write operations.
  • Sector Erase: Offers sector erase capability for efficient memory management.
  • Deep Power-Down Mode: Reduces power consumption during inactive periods.
  • Write Protection: Protects against accidental data corruption.
  • High Reliability: Designed for long-term data retention and endurance.

Benefits:

  • Compact Size: Small footprint allows for integration into space-constrained applications.
  • Low Power Consumption: Extends battery life in portable devices.
  • Fast Read/Write Speeds: Enables quick access to stored data, improving system performance.
  • Easy Integration: SPI interface simplifies the design process.
  • Reliable Data Storage: Ensures data integrity and long-term retention.

Additional Details:

The S25FL016AOLMFI003 operates at a frequency up to 80 MHz in SPI mode. It supports standard, dual, and quad SPI modes for increased data throughput. The device features a minimum of 100,000 program/erase cycles per sector, ensuring long-term reliability. The data retention is specified as 20 years. The operating temperature range is typically -40°C to +85°C, making it suitable for various industrial and commercial applications. It comes in a SOIC-8 package. The device also supports various security features, including password protection and block locking, to prevent unauthorized access to sensitive data.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess