EN
  • EN
  • DE
  • IT

S25FL064KOSMFI011

Part No S25FL064KOSMFI011
Manufacturer Spansion
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1309+
Reference case SOP-8
Manufacturer Spansion
Manufacturer Homepage www.spansion.com
Win Source Part Number 741424-S25FL064KOSMFI011
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S25FL064KOSMFI011 CAD Model

Description

The S25FL064KOSMFI011 is a 64 Mbit (8 Mbyte) serial Flash memory device from Spansion (now Cypress Semiconductor, which is now Infineon Technologies). It features a single-voltage supply, advanced security features, and high-performance read/write operations, making it suitable for a wide range of embedded applications.

Applications

  • Embedded systems firmware storage
  • Data logging
  • Networking equipment
  • Industrial control systems
  • Consumer electronics (e.g., set-top boxes, digital cameras)

Features

  • Memory Size: 64 Mbit (8 Mbyte)
  • Interface: Serial Peripheral Interface (SPI)
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C
  • Page Size: 256 bytes
  • Sector Size: 4 KB
  • Block Erase: 64 KB
  • Security Features: Block protection, password protection
  • Read Speed: Up to 104 MHz (Dual/Quad SPI)
  • Package: SOIC-16

Benefits

  • Non-volatile storage retains data without power
  • High-speed SPI interface enables fast data access
  • Low power consumption extends battery life in portable devices
  • Flexible sector and block erase options simplify memory management
  • Security features protect sensitive data from unauthorized access
  • Compact SOIC-16 package saves board space
  • Wide operating temperature range ensures reliable performance in harsh environments

The S25FL064KOSMFI011 utilizes a Serial Peripheral Interface (SPI) for communication, allowing it to be easily interfaced with microcontrollers and other embedded processors. The device supports standard SPI, Dual SPI, and Quad SPI modes, providing flexibility in terms of data transfer rates. The Quad SPI mode enables data transfer rates up to 104 MHz, making it suitable for applications requiring high-speed data access.

The memory is organized into sectors and blocks, allowing for efficient memory management. Sectors can be individually erased, providing flexibility in updating small portions of the memory. Larger blocks can also be erased for faster bulk data updates. The device also supports page programming, enabling efficient writing of data to the memory.

Security features such as block protection and password protection are included to prevent unauthorized access to the memory contents. These features are crucial in applications where sensitive data needs to be protected. The S25FL064KOSMFI011 is designed to operate over a wide temperature range, making it suitable for use in industrial and automotive applications.

With its high performance, flexible memory organization, and robust security features, the S25FL064KOSMFI011 is a versatile serial Flash memory device suitable for a wide range of embedded applications requiring reliable non-volatile storage.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess