EN
  • EN
  • DE

S25FL064P0XMFI00

Part No S25FL064P0XMFI00
Manufacturer Spansion
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Spansion
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836277-S25FL064P0XMFI00
Ultra Librarian 3D Model Ultra Librarian S25FL064P0XMFI00 CAD Model

Description

The S25FL064P0XMFI00 is a 64-Mbit (8 Mbyte) Flash memory device from Spansion (now Cypress Semiconductor, and subsequently Infineon). As part of the FL-S series, it's recognized for delivering high performance and reliability within embedded systems. This memory is specifically designed for applications that require durable and secure non-volatile storage of both code and data, featuring rapid read access times, efficient program and erase functionalities, and low energy consumption.

Applications

  • Embedded systems utilized for storing boot code, application software, and important data.
  • Industrial control systems, including applications in programmable logic controllers (PLCs) and human-machine interfaces (HMIs).
  • Consumer electronics, such as set-top boxes, digital televisions, and gaming devices.
  • Networking hardware, responsible for storing firmware in routers, switches, and network adapters.
  • Automotive electronics, particularly for engine control units (ECUs), instrument clusters, and advanced driver-assistance systems (ADAS).

Features

  • Memory Size: 64 Mbit (8 Mbyte)
  • Interface: SPI (Serial Peripheral Interface)
  • Clock Speed: Up to 108 MHz
  • Page Size: 256 bytes
  • Erase Options: Sector Erase (4KB), Block Erase (64KB), Chip Erase
  • Program Operation: Page Program
  • Supply Voltage: 2.7V to 3.6V
  • Operating Temperature: -40°C to +85°C (Industrial Temperature Range)
  • Security Features: Block Protection, One-Time Programmable (OTP) area
  • Advanced Sector Protection: Individual sector/block locking
  • Low Power Consumption: Deep Power-Down mode for reduced energy usage

Benefits

  • High Performance: Fast read, program, and erase times enable quick system boot-up and efficient data storage.
  • Reliable Data Storage: Non-volatile memory retains data even when power is off, ensuring data integrity.
  • Flexible Erase Options: Sector and block erase capabilities allow for efficient memory management and selective data updates.
  • Security Features: Block protection and OTP area safeguard critical code and data from unauthorized access or modification.
  • Low Power Consumption: Deep Power-Down mode extends battery life in portable devices.
  • Wide Operating Temperature Range: Suitable for use in harsh environments with extreme temperature variations.
  • Compact Footprint: SPI interface reduces pin count and simplifies board layout.

The S25FL064P0XMFI00 is a reliable and efficient choice for non-volatile memory storage needs across a broad spectrum of embedded applications. Its blend of high performance, robust security features, and minimal power draw make it well-suited for diverse and demanding uses.

You May Also Be Interested in

B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
American Hakko Products, Inc.
HEATER,907/908/913/914/900M/900L
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1481 $53.9253
30+ $3.4036 $102.1080
46+ $3.2973 $151.6758
63+ $3.1909 $201.0267
82+ $3.0845 $252.9290
109+ $2.7654 $301.4286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,679 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess