EN
  • EN
  • DE

S25FL128P0XMFI00

Part No S25FL128P0XMFI00
Manufacturer Spansion
Description NOR Flash Serial-SPI 3V/3.3V 128M-bit 128M x 1 8ns 16-Pin SOIC W Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SOP16
Manufacturer Spansion
Win Source Part Number 759588-S25FL128P0XMFI00
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name S25FL128P
Introduction Date November 04, 2008
ECCN 3A991.b.1.a
Country of Origin China , Philippines, Taiwan
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian S25FL128P0XMFI00 CAD Model

Description

The S25FL128P0XMFI00 is a 128 Mbit (16 Mbyte) Flash memory device manufactured by Spansion (now Cypress Semiconductor, and subsequently Infineon Technologies). It's a serial peripheral interface (SPI) NOR Flash memory, designed for storing code and data in embedded systems. This non-volatile memory provides reliable and efficient storage for a variety of applications.

Applications:

  • Embedded Systems: Storing boot code, application code, and configuration data in microcontrollers and microprocessors.
  • Networking Equipment: Storing firmware and configuration data in routers, switches, and other network devices.
  • Consumer Electronics: Storing firmware and user data in digital cameras, MP3 players, and other consumer products.
  • Industrial Control Systems: Storing code and data in programmable logic controllers (PLCs) and other industrial equipment.
  • Automotive Systems: Storing code and data in engine control units (ECUs) and other automotive electronics.

Features:

  • 128 Mbit (16 Mbyte) Capacity: Provides ample storage for code and data.
  • Serial Peripheral Interface (SPI): Allows for easy integration with microcontrollers and microprocessors.
  • NOR Flash Technology: Offers fast read access times for code execution.
  • Uniform Sector Architecture: Simplifies erase operations and memory management.
  • Low Power Consumption: Extends battery life in portable devices.
  • Wide Operating Voltage Range: Supports a variety of supply voltages.
  • Security Features: Protects stored data from unauthorized access.

Benefits:

  • Reliable Data Storage: Non-volatile memory ensures data retention even when power is removed.
  • Fast Read Access: Enables quick code execution and data retrieval.
  • Easy Integration: SPI interface simplifies system design.
  • Low Power Consumption: Extends battery life in portable applications.
  • Security Features: Protects sensitive data from unauthorized access.

The S25FL128P0XMFI00 is typically packaged in an SOIC or WSON package, making it suitable for surface mount assembly. It's designed for operation over a wide temperature range, making it suitable for demanding industrial and automotive applications. This Flash memory device is a reliable and cost-effective solution for storing code and data in a wide range of embedded systems. Its fast read access times, low power consumption, and security features make it a popular choice for designers seeking a high-performance non-volatile memory solution. The device supports various SPI modes, allowing for flexibility in interfacing with different microcontrollers and microprocessors.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2435 $59.4090
34+ $3.4823 $118.3982
52+ $3.3738 $175.4376
71+ $3.2652 $231.8292
92+ $3.1555 $290.3060
123+ $2.8298 $348.0654
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,986 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess