EN
  • EN
  • DE

S29AL008J70BFA023

Part No S29AL008J70BFA023
Manufacturer Spansion
Catalog Memory
Description PARALLEL NOR FLASH, 512KX16, 70N / Memory IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Spansion
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 726621-S29AL008J70BFA023
Ultra Librarian 3D Model Ultra Librarian S29AL008J70BFA023 CAD Model

Description

The S29AL008J70BFA023 is an 8 Mbit (1MB) parallel Flash memory device manufactured by Spansion, now Cypress Semiconductor (Infineon). It's designed for applications requiring non-volatile storage of code or data, offering fast read access and reliable data retention. Commonly found in embedded systems, networking equipment, and industrial applications.

Applications

  • Embedded Systems: Storage for firmware and configuration data.
  • Networking Equipment: Boot code and configuration storage.
  • Industrial Control Systems: Storage for program code and data logging.
  • Consumer Electronics: Storage for application code and data.
  • Medical Devices: Storage for software and patient data.

Features

  • 8 Mbit (1MB) Density: Provides sufficient storage for code and data.
  • Parallel Interface: Enables fast read and write access.
  • 70 ns Access Time: Fast access time for quick data retrieval.
  • Sector Erase: Allows for selective erasure of memory blocks.
  • Program Suspend and Resume: Enables interruption and continuation of programming operations.
  • Low Power Consumption: Reduces power consumption for energy-efficient operation.
  • Reliable Data Retention: Ensures long-term data storage.
  • CMOS Process Technology: High performance and low power.

Benefits

  • Fast Performance: Quick read and write access for efficient operation.
  • Reliable Data Storage: Ensures long-term data retention.
  • Flexible Memory Management: Sector erase allows for selective memory updates.
  • Low Power Consumption: Extends battery life in portable devices.
  • Wide Operating Voltage: Operates over a wide voltage range for compatibility with various systems.

Additional Details

The S29AL008J70BFA023 features a parallel interface, which enables fast data transfer rates. The sector erase functionality allows for selective erasure of memory blocks, which simplifies memory management and reduces the time required for updates. The device operates over a wide voltage range, which makes it compatible with various systems. The low power consumption of the S29AL008J70BFA023 extends battery life in portable devices and reduces overall system power consumption. The fast access time ensures quick data retrieval, which is critical for performance-sensitive applications. The device is packaged in a standard TSOP package, facilitating ease of integration onto PCBs.

You May Also Be Interested in

Micron Technology Inc.
256MX32 Mcp Plastic 3.3V
Need more? Email Us
STMicroelectronics
M29W640DB90N6 St
Need more? Email Us
STMicroelectronics
M27C2001-80XF1 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
M36DR216C120ZA6T St
Need more? Email Us
Micron Technology Inc.
IC DRAM 32GBIT 1866MHZ FBGA / SDRAM - Mobile LPDDR4 Memory IC 32Gb (1G x 32) 1.866 GHz
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess