The S29AL016D70BFI010 is a 16 Mbit (2 MB) CMOS 3.0 Volt Flash memory device manufactured by Spansion (now Cypress Semiconductor, acquired by Infineon). It is organized as 2,097,152 bytes and is designed for use in a wide range of applications requiring non-volatile memory, including embedded systems, automotive, and industrial controls.
Applications
- Embedded systems
- Automotive applications (e.g., storing configuration data, firmware updates)
- Industrial control systems
- Networking equipment
- Consumer electronics
Features
- 16 Mbit (2 MB) memory capacity
- Organized as 2,097,152 bytes
- 3.0 Volt single power supply operation
- Sector Erase Architecture: Uniform 64 KB sectors
- Page Mode Operation (256 bytes per page)
- Fast Read Access Time: 70 ns
- Top Boot Sector configuration
- Common Flash Interface (CFI) for easy integration
- Low power consumption
- Package: 48-Pin TSOP
Benefits
- Reliable Data Storage: Provides non-volatile storage, ensuring data retention even when power is removed.
- Fast Access Times: Enables quick data retrieval, improving system performance.
- Low Power Consumption: Reduces overall system power consumption, making it suitable for battery-powered applications.
- Sector Erase Architecture: Allows for efficient memory management and targeted data updates.
- Common Flash Interface (CFI): Simplifies integration with various microcontrollers and systems.
Technical Specifications
The S29AL016D70BFI010 operates at a supply voltage of 2.7V to 3.6V. It features a fast read access time of 70 ns. The device supports sector erase operations with uniform 64 KB sectors. Page mode operation allows for efficient data transfer with 256 bytes per page. The operating temperature range is typically -40°C to +85°C. The device is available in a 48-pin TSOP package.