EN
  • EN
  • DE

S29AL016D90BFI010

Part No S29AL016D90BFI010
Manufacturer Spansion
Description 16 MEGABIT CMOS 3.0 VOLT ONLY BOOT SECTOR FLASH MEMORY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Win Source Part Number 1245146-S29AL016D90BFI010
Manufacturer Homepage www.spansion.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S29AL016D90BFI010 CAD Model

Description

The S29AL016D90BFI010 is a 16-Mbit (2 MB) CMOS 3.0 Volt-only, simultaneous Read/Write Flash memory device from Spansion. It's organized as 2,097,152 bytes and is designed for high-performance, low-power applications requiring non-volatile storage and in-system programmability.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded devices.
  • Networking Equipment: Stores network operating systems, configuration settings, and routing tables.
  • Industrial Control Systems: Provides non-volatile storage for program code, calibration data, and system logs.
  • Consumer Electronics: Used in digital cameras, MP3 players, and other portable devices for storing user data and firmware.
  • Automotive Systems: Stores engine control unit (ECU) software, navigation data, and other critical information.

Features

  • Simultaneous Read/Write Operations: Allows concurrent read and write operations to different memory blocks, improving system performance.
  • 3.0 Volt-Only Operation: Operates on a single 3.0V power supply, simplifying system design and reducing power consumption.
  • Sector Protection: Provides hardware and software sector protection to prevent accidental program or erase operations.
  • Unlock Bypass Program Command: Reduces programming time by allowing multiple write operations without requiring unlock cycles.
  • Top or Bottom Boot Block Configurations: Offers flexible memory organization for different system requirements.

Benefits

  • Increased System Performance: Simultaneous read/write capability enables faster data processing and improved system responsiveness.
  • Lower Power Consumption: 3.0V operation reduces power consumption, extending battery life in portable devices.
  • Enhanced Data Security: Sector protection features prevent unauthorized access and modification of critical data.
  • Simplified Programming: Unlock bypass command reduces programming time and complexity.
  • Flexible Memory Organization: Top or bottom boot block configurations allow for optimized memory usage.

The S29AL016D90BFI010 features a typical access time of 90 ns and supports various programming and erase operations. It's available in different package options and operates over a wide temperature range. This flash memory is ideal for applications requiring reliable, high-performance non-volatile storage with in-system programmability.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4545 $52.9090
5+ $21.7063 $108.5315
8+ $21.0280 $168.2240
10+ $20.3497 $203.4970
13+ $19.6713 $255.7269
18+ $17.6364 $317.4552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,446 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess